EN
  • EN
  • DE

SN74ABT373N

Part No SN74ABT373N
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSP D-TYP LATCH 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ABT373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ABT373NE4, -296-4003-5, -SN74ABT373NE4-NDR, 296-4003-5, SN74ABT373NE4-ND, -SN74ABT373NE4, -SN74ABT373N-NDR, -296-4003-5-ND
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934482-SN74ABT373N
Ultra Librarian 3D Model Ultra Librarian SN74ABT373N CAD Model

Description

Product Overview: SN74ABT373N

The SN74ABT373N, manufactured by Texas Instruments, is an octal transparent D-type latch with 3-state outputs. This integrated circuit is designed to provide high-speed, low-power performance suitable for buffering data on the bus lines of the system. It features eight latches with three-state outputs for bus-oriented applications, making it an ideal choice for temporary storage of data, capturing the momentary state of a data line, and providing a controlled output stage.

Key Features

  • Logic Type: D-Type Transparent Latch
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: ±24mA
  • Propagation Delay Time: 3.8ns at 5V
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 20-PDIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

The SN74ABT373N is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions. The device comes in a 20-pin PDIP (Plastic Dual-In-line Package) which is suitable for through-hole mounting techniques, providing ease of integration into a variety of electronic systems.

Functionality

Each latch of the SN74ABT373N can be transparently opened by holding the enable (OE) pin low, allowing data at the inputs to pass through to the outputs. When the OE pin is taken high, the latch output will be retained at its current state, effectively isolating the bus line. Additionally, the outputs can be placed in a high-impedance state, allowing for multiple devices to share a common bus line without interference.

Applications

The SN74ABT373N is versatile and can be utilized in a broad range of applications including:

  • Temporary data storage
  • Data multiplexing
  • Memory address latching
  • System control
  • Bus transceiver with 3-state outputs

With its robust design and reliable performance, the SN74ABT373N from Texas Instruments stands out as a superior choice for designers seeking a high-quality octal transparent latch for their digital logic applications.

You May Also Be Interested in

Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1976 $50.3880
620+ $0.1622 $100.5640
955+ $0.1571 $150.0305
1,320+ $0.1520 $200.6400
1,705+ $0.1470 $250.6350
2,280+ $0.1318 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess