EN
  • EN
  • DE

SNJ54S124J

Part No SNJ54S124J
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description DUAL VOLTAGE-CONTROLLED OSCILLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74S
Package Tube
Product Status Active
Type VCO (Dual)
Frequency 1Hz ~ 85MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 105 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 674059-SNJ54S124J
Ultra Librarian 3D Model Ultra Librarian SNJ54S124J CAD Model

Description

The SNJ54S124J from Texas Instruments is a high-quality integrated circuit that belongs to the family of precision frequency generators and timing elements. This device is specifically designed to deliver stable and reliable performance in a variety of electronic applications, ranging from digital systems to signal processing and control systems.

Key Features

  • Voltage Controlled Oscillator (VCO): The SNJ54S124J features a voltage-controlled oscillator that provides a stable frequency output that can be adjusted through an external voltage input. This allows for precise control over the frequency for various applications.
  • Wide Frequency Range: This component is capable of generating frequencies across a broad spectrum, making it versatile for use in multiple types of electronic equipment.
  • High Stability: Texas Instruments is known for its commitment to quality, and the SNJ54S124J is built to offer high stability under varying conditions, ensuring consistent performance.
  • Durable Construction: Encased in a robust package, the SNJ54S124J is designed to withstand harsh conditions and provide a long operational lifespan.
  • Military Specifications: As part of the SNJ series, this device meets military specifications, which means it is suitable for use in defense and aerospace applications where reliability is paramount.

Applications

  • Communication Systems
  • Digital Signal Processing
  • Instrumentation
  • Control Systems
  • Military and Aerospace Electronics

Technical Specifications

The SNJ54S124J operates over a wide temperature range and is available in a ceramic package that ensures reliable operation in extreme environments. The device requires a nominal supply voltage and offers low power consumption, making it an efficient solution for portable and battery-powered applications.

Quality and Support

Texas Instruments provides extensive technical support and documentation for the SNJ54S124J, ensuring that engineers can integrate this component into their designs with confidence. With its proven track record for quality, the SNJ54S124J is a dependable choice for your precision timing and frequency generation needs.

You May Also Be Interested in

Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.0957 $62.0957
2+ $50.9504 $101.9008
4+ $49.3582 $197.4328
5+ $47.7660 $238.8300
6+ $46.1738 $277.0428
8+ $41.3972 $331.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess