EN
  • EN
  • DE

SNJ54LS20W

Part No SNJ54LS20W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-INPUT POSITIVE-NAND GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256677-SNJ54LS20W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS20W CAD Model

Description

The SNJ54LS20W is a high-quality integrated circuit from the reputable manufacturer Texas Instruments, renowned for their precision engineering and reliable electronic components. This particular chip belongs to the 54LS series, which is a subset of the broader LS (Low-power Schottky) family, known for combining the low power consumption of CMOS with the higher speeds of TTL circuits.

Key Features

  • Dual 4-Input NAND Gates: The SNJ54LS20W contains two independent 4-input NAND gates, making it versatile for a variety of logical functions within electronic circuits.
  • Military Specifications: As indicated by the "SNJ" prefix, this device meets military specifications, ensuring its performance under extreme conditions and making it suitable for use in defense and aerospace applications.
  • Ceramic Flat Pack: The product is housed in a sturdy ceramic flat pack, providing excellent thermal and mechanical protection, which is essential for reliability and longevity in harsh environments.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it adaptable for various industrial and military applications.

Applications

The SNJ54LS20W is designed for use in systems that require high-speed, low-power consumption logic gates. Its robustness and reliability make it suitable for:

  • Complex logic circuits
  • Control systems in aerospace and defense
  • Industrial automation systems
  • Communication infrastructure

Quality and Reliability

With Texas Instruments' commitment to quality, the SNJ54LS20W is manufactured to the highest standards. Each chip undergoes rigorous testing to ensure it meets the stringent requirements expected from military-grade components. This attention to detail guarantees that the SNJ54LS20W will perform reliably in critical applications where failure is not an option.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official Texas Instruments datasheets. These documents provide comprehensive information, including electrical characteristics, pin configurations, timing diagrams, and recommended operating conditions, ensuring the SNJ54LS20W is utilized to its full potential in any circuit design.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8867 $71.7734
4+ $29.4455 $117.7820
6+ $28.5254 $171.1524
8+ $27.6052 $220.8416
10+ $26.6850 $266.8500
13+ $23.9245 $311.0185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess