EN
  • EN
  • DE

THS3201DGK

Part No THS3201DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 1.8-GHz, LOW DISTORTION, CURRENT FEEDBACK AMPLIFIER | IC OPAMP CFA 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 9800V/μs
-3db Bandwidth 1.8GHz
Current - Input Bias 14μA
Voltage - Input Offset 700μV
Supply Current 14mA
Current - Output / Channel 115mA
Supply Voltage , Single/Dual (±) 6.6V ~ 15V, ±3.3V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number THS3201
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267044-THS3201DGK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS3201DGK CAD Model

Description

Overview of Texas Instruments THS3201DGK

The Texas Instruments THS3201DGK is a high-speed, current feedback amplifier that is designed to meet the demanding requirements of high-performance signal processing applications. This amplifier is part of the THS3201 series and is known for its exceptional speed and bandwidth capabilities, making it an ideal choice for a wide range of applications, including telecommunication, test equipment, and video processing.

Key Features

  • High Bandwidth: The THS3201DGK offers a wide bandwidth of 1.8 GHz, which is essential for handling high-speed signals and maintaining signal integrity in applications such as data acquisition and high-resolution video processing.
  • Fast Slew Rate: With a slew rate of 9000 V/µs, this amplifier can respond quickly to changes in the input signal, ensuring minimal delay and distortion in fast-switching applications.
  • Low Distortion: The device is designed to produce low levels of harmonic distortion, which is critical for maintaining the quality of the signal in audio and video systems.
  • High Output Current: It can deliver an output current of up to ±95 mA, allowing it to drive a wide range of loads, including ADCs and DACs that require high current levels.

Package and Reliability

The THS3201DGK comes in a compact 8-pin MSOP PowerPAD™ package that is optimized for thermal performance, ensuring reliable operation even under high power conditions. The PowerPAD™ package allows for efficient heat dissipation, which is crucial for maintaining stability and performance over extended periods.

Applications

With its high-speed characteristics and robust design, the THS3201DGK is suitable for various demanding applications. Some of the common uses include:

  • Professional video equipment
  • High-speed data acquisition systems
  • Test and measurement instruments
  • Telecommunication infrastructure
  • Active filter circuits
  • High-speed signal conditioning

Overall, the Texas Instruments THS3201DGK current feedback amplifier is a high-performance solution that delivers speed, precision, and reliability, making it a valuable component for any high-speed signal processing application.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7450 $58.7250
11+ $9.6370 $106.0070
17+ $9.3358 $158.7086
23+ $9.0347 $207.7981
29+ $8.7335 $253.2715
39+ $7.8300 $305.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess