EN
  • EN
  • DE

SNJ54ALS08J

Part No SNJ54ALS08J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336206-SNJ54ALS08J
Popularity Medium
Supply and Demand Status Limited
Package Tube
Product Status Active
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5 V ~ 5.5 V
Current - Quiescent (Max) 4mA
Current - Output High, Low 400µA, 4mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Package / Case 14-CDIP (0.300\
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS08J CAD Model

Description

Product Overview: SNJ54ALS08J

The SNJ54ALS08J is a high-quality integrated circuit produced by Texas Instruments, one of the industry leaders in semiconductor design and manufacturing. This particular component is part of the ALS (Advanced Low-power Schottky) family, which is renowned for its combination of high speed and low power consumption, making it an excellent choice for a wide range of electronic applications.

Key Features

  • Logic Type: The SNJ54ALS08J is a Quadruple 2-Input Positive-AND Gate, which means it contains four individual AND gates, each with two inputs. It is designed to perform the logical AND function, outputting a high signal only when both inputs are high.
  • Package: This device is offered in a J package, which is a ceramic dual-inline package (DIP) with a standard 0.3-inch row spacing. This robust package is suitable for through-hole mounting, which is highly favored for its ease of soldering and strong mechanical bonds.
  • Operating Range: The SNJ54ALS08J operates over the military temperature range, which ensures reliable performance in extreme conditions, making it suitable for use in military or aerospace applications.
  • Power Supply: It is designed to work with a 5V power supply, which is standard for TTL logic devices, ensuring compatibility with a wide range of other logic components.

Applications

The SNJ54ALS08J is versatile and can be used in various digital circuits. Its applications include, but are not limited to, logic gates, control systems, data processing, and any other systems that require high-speed, low-power logical operations. Its robustness also makes it a reliable choice for critical applications in harsh environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54ALS08J is no exception. The device is manufactured to the highest standards, ensuring consistent performance and longevity. Moreover, as a product designed for military use, it meets stringent quality and reliability standards, which means it is built to withstand rigorous use and provide stable functionality throughout its lifespan.

Whether you're designing a circuit for commercial use or for demanding military applications, the SNJ54ALS08J from Texas Instruments is a solid choice that offers reliability, efficiency, and high performance.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8544 $53.1264
14+ $7.2652 $101.7128
22+ $7.0382 $154.8404
30+ $6.8111 $204.3330
38+ $6.5841 $250.1958
51+ $5.9030 $301.0530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess