EN
  • EN
  • DE

SNJ54LS163AJ

Part No SNJ54LS163AJ
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54LS163A SYNCHRONOUS 4-BIT COUNT / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS163
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 673980-SNJ54LS163AJ
Ultra Librarian 3D Model Ultra Librarian SNJ54LS163AJ CAD Model

Description

Overview of Product SNJ54LS163AJ from Texas Instruments

The SNJ54LS163AJ is a high-performance, 4-bit binary counter from Texas Instruments that is designed to offer both synchronous counting and asynchronous clearing capabilities. This integrated circuit is part of the 54LS series, which is known for its low-power Schottky technology, ensuring efficient power consumption and high-speed operation. The device is ideal for a wide range of applications that require precise time-delay generation or counting sequences in digital systems.

Key Features

  • Synchronous Counting: The SNJ54LS163AJ provides synchronous, 4-bit binary counting, which means that the outputs change state simultaneously on the rising edge of the clock signal. This allows for greater precision and reliability in timing-critical applications.
  • Asynchronous Clear: An asynchronous clear function is available, which can reset the counter to zero regardless of the clock input. This feature is essential for quickly resetting the counting process without waiting for a clock cycle.
  • Multiple Counting Modes: The counter can operate in several modes, including binary counting and other user-defined counting sequences, by configuring the mode control inputs.
  • Direct Overriding Load (Data Cancellation): The device allows users to override the count with a preset value, which can be loaded directly into the counter without the need for additional clock cycles.
  • Output Capability: The outputs can drive up to 10 low-power Schottky equivalent loads, providing compatibility with a wide range of digital components.
  • Durable and Reliable: With its military-grade construction, the SNJ54LS163AJ is built to withstand harsh conditions and provide reliable performance over a wide temperature range.

Applications

The SNJ54LS163AJ binary counter is versatile and can be used in various applications, including:

  • Digital clocks and timers
  • Frequency dividers
  • Programmable counters
  • Sequence generators
  • System initialization and control

With its robust design and flexible features, the SNJ54LS163AJ from Texas Instruments is a superior choice for designers looking for a reliable and efficient binary counter for their digital systems.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7356 $53.8848
19+ $5.5266 $105.0054
29+ $5.3539 $155.2631
39+ $5.1812 $202.0668
50+ $5.0085 $250.4250
67+ $4.4904 $300.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess