EN
  • EN
  • DE

TLC5946RHBRG4

Part No TLC5946RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 17V
Output Current per Channel 40mA
Frequency 30MHz
Applications Backlight, Signage
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1269167-TLC5946RHBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5946
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5946RHBRG4 CAD Model

Description

Texas Instruments TLC5946RHBRG4 LED Driver

The TLC5946RHBRG4 from Texas Instruments is a highly versatile and efficient LED driver integrated circuit that is designed to cater to a wide array of lighting applications. This sophisticated piece of technology is capable of driving up to 16 LED channels, making it an ideal solution for LED displays, backlighting, and other applications that require multiple LEDs to be controlled with precision and consistency.

With its constant-current sink capability, the TLC5946RHBRG4 ensures that each connected LED receives a steady and accurate amount of current, thereby providing uniform brightness across all LEDs and extending their lifespan. The current value can be easily programmed via an external resistor, allowing for fine-tuning to match specific LED requirements.

One of the standout features of this LED driver is its integrated grayscale PWM dimming control, which offers a 12-bit (4096 steps) grayscale and a 6-bit (64 steps) dot correction. This results in smooth and deep dimming capabilities, giving designers the flexibility to create various lighting effects and intensities. The dot correction feature allows for the compensation of variations in LED brightness and color, ensuring a consistent and high-quality visual output.

The TLC5946RHBRG4 supports a wide operating voltage range and includes thermal shutdown protection, pre-charge FET, and LED open detection, which safeguards the LEDs and the driver from potential damage caused by overcurrent, short circuits, or overheating. Such features make the device robust and reliable for long-term operation.

Communication with microcontrollers or other digital control devices is facilitated through a serial interface (SPI-compatible), enabling the cascading of multiple TLC5946RHBRG4 devices for larger LED arrays without the need for additional microcontroller pins. This simplifies the design of complex lighting systems and reduces overall system costs.

Overall, the TLC5946RHBRG4 is a high-performance, feature-rich LED driver that offers designers the flexibility and control necessary to create innovative and efficient lighting solutions. Packaged in a VQFN (RHB) 32-pin package, it is a compact solution for space-constrained applications, maintaining Texas Instruments' reputation for delivering quality and performance in their semiconductor products.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0258 $52.3354
31+ $3.3032 $102.3992
47+ $3.2000 $150.4000
65+ $3.0968 $201.2920
84+ $2.9935 $251.4540
112+ $2.6839 $300.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,243 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess