EN
  • EN
  • DE

AM27C64-200DC

Part No AM27C64-200DC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 64 Kilobit (8 K x 8-Bit) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143568-AM27C64-200DC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C64-200DC CAD Model

Description

The AM27C64-200DC is a 64K (8K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). This EPROM is a non-volatile memory device that can be electrically programmed and erased, making it suitable for applications requiring firmware storage, code storage, and data storage where occasional updates are needed.

Applications:

  • Embedded systems
  • Microcontroller firmware storage
  • Industrial control systems
  • Programmable logic controllers (PLCs)
  • Data storage in electronic devices
  • Boot loaders for various systems

Features:

  • Organization: 8K x 8 bits
  • Access Time: 200 ns
  • Technology: CMOS (Complementary Metal-Oxide-Semiconductor) for low power consumption
  • Programming: Electrically programmable
  • Erasure: Erasable with ultraviolet (UV) light
  • Package: DIP (Dual In-line Package)
  • Operating Voltage: 5V

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Reprogrammable: Can be erased and reprogrammed, allowing for firmware updates and modifications.
  • Low Power Consumption: CMOS technology ensures minimal power usage, making it suitable for battery-powered applications.
  • Fast Access Time: 200 ns access time allows for quick data retrieval.
  • Reliable Data Storage: Provides secure and dependable storage for critical data and firmware.
  • Easy Integration: Standard DIP package allows for easy integration into existing systems.

Additional Details:

The AM27C64-200DC operates on a single 5V power supply. It is typically housed in a 28-pin DIP package, which is easy to handle and interface with standard circuit boards. The device uses UV light for erasure, requiring a UV eraser tool. Proper handling and storage are essential to prevent accidental exposure to UV light, which could lead to data loss.

This EPROM is a reliable choice for applications where non-volatile memory and the ability to update the stored data are critical. Its CMOS construction ensures low power consumption, making it suitable for a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess