EN
  • EN
  • DE

SNJ54HCT245FK

Part No SNJ54HCT245FK
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Height 2.03 mm
High Level Output Current -6 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Transceiver
Low Level Output Current 6 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 89 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Thickness 1.83 mm
Turn-On Delay Time 89 ns
Width 8.89 mm
Win Source Part Number 1027339-SNJ54HCT245FK
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HCT245FK CAD Model

Description

The SNJ54HCT245FK is a high-performance, octal bus transceiver from Texas Instruments. It is designed with advanced silicon-gate CMOS technology to ensure low power consumption and high data throughput. This integrated circuit is part of the HCT family, which is compatible with the TTL logic family, allowing for easy interfacing with legacy systems as well as with modern CMOS logic.

Key Features

  • Bi-Directional Interface: The transceiver provides 8 channels of bi-directional data communication between two buses (A and B).
  • High Drive: The SNJ54HCT245FK can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital systems.
  • Low Power Consumption: The device operates with a typical power consumption of only 20µA, making it suitable for power-sensitive applications.
  • Wide Operating Voltage: It has a wide operating voltage range from 4.5V to 5.5V, providing flexibility in various system designs.
  • High-Speed Operation: This transceiver is capable of operating at high speeds, with typical propagation delays of 11ns, ensuring fast data transfer rates.
  • Control Pins: Direction and output enable controls are provided for each bus, allowing for better management of data flow and bus contention.

Applications

The SNJ54HCT245FK is ideally suited for a range of applications that require efficient data transfer between systems. These include:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Lines
  • Peripheral Driving
  • Memory Interface Circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SNJ54HCT245FK is no exception, featuring a robust design that meets or exceeds industry standards for performance and longevity. It is available in a ceramic flat package (FK suffix), which provides additional durability and reliability for demanding environments.

Support and Resources

For further information, including datasheets, technical documents, and design resources, customers can visit the Texas Instruments website. TI also provides comprehensive technical support and development tools to assist with product implementation and integration.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.0968 $76.0968
2+ $62.4384 $124.8768
3+ $60.4872 $181.4616
4+ $58.5360 $234.1440
5+ $56.5848 $282.9240
6+ $50.7312 $304.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess