EN
  • EN
  • DE

SNJ54HC688FK

Part No SNJ54HC688FK
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 54HC688 8-BIT IDENTITY COMPARATO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC688
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 999091-SNJ54HC688FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC688FK CAD Model

Description

The SNJ54HC688FK is a high-quality Integrated Circuit (IC) product from Texas Instruments, known for its precision and reliability in digital applications. This IC is part of the 54HC series, which is characterized by its high-speed CMOS logic operating at low power consumption levels. The SNJ54HC688FK is specifically designed to provide a high-performance solution for digital comparison applications.

Key Features

  • 8-Bit Identity Comparator: It can compare two 8-bit binary or BCD words and provide outputs that indicate the equality of the compared words.
  • Wide Operating Voltage: The device supports a wide range of operating voltages from 2V to 6V, making it versatile for various digital systems.
  • Low Power Consumption: As part of the HC series, it is designed for low power consumption without sacrificing speed, ensuring energy-efficient operation.
  • High Noise Immunity: The SNJ54HC688FK possesses a balanced noise immunity of 30% of the supply voltage (Vcc), providing stable performance even in electrically noisy environments.
  • Durable Military Grade: The military-grade qualification means this IC can operate under harsh conditions and is suitable for mission-critical applications.
  • Logic Family: The device is part of the CMOS logic family, offering compatibility with a wide range of other CMOS and TTL logic products.

Applications

The SNJ54HC688FK is ideally suited for a variety of digital applications that require precise comparison of binary data. This includes:

  • Data processing systems
  • Control systems
  • Computer systems
  • Instrumentation and measurement devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SNJ54HC688FK is no exception. Each IC is rigorously tested to ensure it meets the stringent requirements for military and aerospace applications. This means customers can trust the SNJ54HC688FK for its durability and consistent performance in even the most demanding situations.

Package and Availability

The SNJ54HC688FK comes in a ceramic flat package (FK suffix), providing robust protection for the silicon chip inside. For information on pricing, availability, and ordering, customers are encouraged to visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.4670 $53.4670
3+ $43.8704 $131.6112
4+ $42.4995 $169.9980
5+ $41.1285 $205.6425
7+ $39.7576 $278.3032
9+ $35.6447 $320.8023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess