EN
  • EN
  • DE
  • IT

UFS120JE3/TR13

Part No UFS120JE3/TR13
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 1A DO214BA  /  Diode Standard 200 V 1A Surface Mount DO-214BA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 30 ns
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Mounting SMD (SMT)
Package / Case DO-214BA
Supplier Device Package DO-214BA
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number UFS120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 3,000
Win Source Part Number 1102163-UFS120JE3/TR13
Ultra Librarian 3D Model Ultra Librarian UFS120JE3/TR13 CAD Model

Description

Microchip Technology's UFS120JE3/TR13: A Robust Silicon Rectifier

The UFS120JE3/TR13 is a high-quality silicon rectifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is engineered to provide efficient and reliable performance in a variety of applications, making it an excellent choice for designers and engineers looking for a dependable rectification solution.

Key Features

  • High Current Capability: The UFS120JE3/TR13 is capable of sustaining a high forward current, making it suitable for applications that require robust current handling capabilities.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, ensuring minimal power loss during operation and improving overall efficiency.
  • High Surge Capacity: The device is designed to withstand high surge currents, providing excellent reliability and performance stability under stressful conditions.
  • Reverse Voltage Protection: With its ability to block high reverse voltage, the UFS120JE3/TR13 ensures that your circuits are protected from potential damage due to reverse polarity incidents.

Applications

The UFS120JE3/TR13 is versatile and can be utilized in a wide range of applications, including:

  • Power supply units
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Package and Quality Assurance

The UFS120JE3/TR13 is provided in a DO-214AA (SMB) package, which is known for its compact size and excellent thermal performance. This package is suitable for automated assembly processes, and its surface-mount design allows for efficient use of PCB space.

Microchip Technology is committed to delivering high-quality products. The UFS120JE3/TR13 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

In conclusion, the UFS120JE3/TR13 from Microchip Technology is an exceptional choice for designers who require a silicon rectifier that combines high performance with reliability. Whether used in commercial or industrial applications, this component is built to deliver outstanding results while simplifying the design process.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess