EN
  • EN
  • DE

SNJ54F374W

Part No SNJ54F374W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Edge Trigger Type Positive Edge
Frequency 60 MHz
Height 2.45 mm
High Level Output Current -3 mA
Lead Free Contains Lead
Length 13.09 mm
Logic Function D-Type
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 14 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.84 mm
Width 6.92 mm
Win Source Part Number 1030790-SNJ54F374W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54F374W CAD Model

Description

The SNJ54F374W is a high-performance, military-grade integrated circuit designed and manufactured by Texas Instruments. This robust octal D-type flip-flop chip is part of the 54F series, known for its fast switching speeds and reliable operation in a wide range of applications. The device is specifically engineered to address the needs of the most demanding environments, making it an ideal choice for aerospace, defense, and other mission-critical systems.

Key Features

  • Logic Type: Octal D-Type flip-flop with 3-state outputs ensures efficient data storage and bus interfacing.
  • Operating Temperature Range: The SNJ54F374W is designed to operate over the full military temperature range, ensuring reliability under extreme conditions.
  • Package: Supplied in a durable ceramic flat package (CFP), providing excellent thermal and mechanical characteristics.
  • Technology: Built on advanced F-type BiCMOS technology, it offers a perfect balance between speed and power consumption.
  • Logic Voltage Levels: Compatible with standard 5V supply voltage, allowing for easy integration with existing digital systems.
  • Output Drive Capability: The device is capable of driving a high current, making it suitable for driving heavy loads.

Applications

The SNJ54F374W's robustness and reliability make it suitable for a wide range of high-reliability applications, including:

  • Communication systems
  • Avionics and space exploration equipment
  • Military hardware
  • Navigation and guidance systems
  • Secure data handling and storage systems

Quality and Reliability

Texas Instruments is committed to the highest standards of quality and reliability. The SNJ54F374W is no exception, undergoing rigorous testing to meet or exceed military specifications (MIL-SPEC). With its proven track record of performance in harsh conditions, this component is designed to provide dependable operation for the lifetime of your critical systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.9681 $89.9362
3+ $36.8969 $110.6907
5+ $35.7438 $178.7190
6+ $34.5908 $207.5448
8+ $33.4378 $267.5024
11+ $29.9787 $329.7657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess