EN
  • EN
  • DE

ADAM-3014-AE

Part No ADAM-3014-AE
Manufacturer Advantech Corp
Catalog Signal Conditioners and Isolators
Description ISOLATED DC I/O MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Isolation Amplifier
Input Type Current, Voltage
Input Range (Current, Voltage) ±20mA, ±10V (Configurable)
Output Type Current, Voltage
Output Range 0 ~ 20mA, ±10V
Isolation 1000V
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -10°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548283-ADAM-3014-AE
Ultra Librarian 3D Model Ultra Librarian ADAM-3014-AE CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
SAC-ASI-J-Y-Y-N
Need more? Email Us
Advantech Corp
ISOLATED AC VOLTAGE INPUT MODULE
Need more? Email Us
LEM
DVL 2000 LEM Signal Conditioners & Signal Converters Voltage transducer DVL 2000 datasheet, inventory, & pricing.
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Mini-Circuits
MTX2-183+ Mini-Circuits Signal Conditioning 1:2 MMIC Transformer, 2 - 18 GHz, 50? datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
AS-INTERFACE DISTRIBUTOR
Need more? Email Us
Schneider Electric
HARMONY ANALOG, CONVERTER FOR TH
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 881.5MHz BW 25MHz SAW Filter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess