EN
  • EN
  • DE

SNJ54BCT8244AFK

Part No SNJ54BCT8244AFK
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54BCT8244A SCAN TEST DEVICES WIT / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54BCT8244
Standard Package 5 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673896-SNJ54BCT8244AFK
Ultra Librarian 3D Model Ultra Librarian SNJ54BCT8244AFK CAD Model

Description

The SNJ54BCT8244AFK is a high-performance integrated circuit from Texas Instruments, designed to offer a reliable solution for digital systems requiring octal buffers and line drivers with 3-state outputs. This product is part of the BCT family, which is known for its BiCMOS technology, combining the speed of bipolar transistors with the low power consumption of CMOS technology.

Key Features

  • High-Speed Operation: The SNJ54BCT8244AFK is designed for very high-speed operation, making it suitable for systems that require quick data transfer and processing.
  • Octal Buffers/Line Drivers: It includes eight buffers/line drivers with 3-state outputs, allowing for efficient data flow control in digital circuits.
  • 3-State Outputs: The 3-state outputs can be put into a high impedance state, effectively disconnecting the output from the circuit, which is useful for shared data buses and memory interfacing.
  • BiCMOS Technology: The integration of bipolar and CMOS transistors ensures a combination of speed and power efficiency, reducing heat generation and power consumption.

Applications

The versatile nature of the SNJ54BCT8244AFK makes it suitable for a wide range of applications, including:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Data Communication Systems
  • Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54BCT8244AFK is no exception. It is built to meet or exceed industry standards for performance and reliability, ensuring a long operational life in a variety of conditions.

Environmental and Regulatory Compliance

The SNJ54BCT8244AFK is designed to comply with international environmental regulations, including RoHS and REACH. Texas Instruments is dedicated to reducing the environmental impact of its products and ensuring they are safe for both consumers and the environment.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including datasheets, reference designs, and application notes to facilitate the integration of the SNJ54BCT8244AFK into various systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess