The 3EZ160D5 is a Zener diode manufactured by EIC discrete Semiconductors. Zener diodes are semiconductor devices that allow current to flow in the reverse direction when a specific voltage (the Zener voltage) is reached. They are commonly used for voltage regulation and overvoltage protection.
Applications
- Voltage Regulation in Power Supplies
- Overvoltage Protection Circuits
- Voltage Clamping
- Voltage Reference in Electronic Circuits
- Transient Voltage Suppression
Features
- Zener Voltage: 160V (Nominal)
- Voltage Tolerance: 5% (Indicated by 'D5')
- Power Dissipation: Typically 3W (verify with datasheet)
- Low Dynamic Impedance
- High Surge Current Capability
- Axial-Leaded Package (e.g., DO-41)
Benefits
- Provides a stable voltage reference.
- Protects circuits from voltage spikes and surges.
- Simplifies voltage regulation design.
- Offers a cost-effective solution for voltage protection.
Additional Details
The '3EZ' series of Zener diodes from EIC are general-purpose devices suitable for a wide range of applications. The 160V Zener voltage of the 3EZ160D5 makes it appropriate for applications where a higher voltage level needs to be regulated or protected. The 'D5' designation typically indicates a 5% tolerance on the Zener voltage.
When using this diode, it's crucial to refer to the manufacturer's datasheet to determine the exact power dissipation rating, surge current capability, and other critical parameters. Proper heat sinking may be required depending on the application and operating conditions.