EN
  • EN
  • DE

3EZ120D5

Part No 3EZ120D5
Manufacturer EIC discrete Semiconductors
Catalog Hard To Find
Description SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1128406-3EZ120D5
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3EZ120D5 CAD Model

Description

The 3EZ120D5 is a Zener diode manufactured by EIC Discrete Semiconductors. It is designed to provide voltage regulation and surge protection in electronic circuits. The '120' in the part number indicates a Zener voltage of 120V. The diode maintains a stable voltage across its terminals when the reverse voltage exceeds its Zener voltage, making it suitable for voltage clamping and overvoltage protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the amplitude of voltage signals.
  • Voltage Shifting: Shifting the voltage level of a signal.
  • Transient Voltage Suppression (TVS): Protecting circuits from transient voltage events.

Features

  • High Surge Capability: Designed to withstand high surge currents.
  • Precise Zener Voltage: Provides accurate voltage regulation.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • Fast Response Time: Quickly responds to voltage transients.
  • Small Package Size: Suitable for compact electronic designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Reliable Voltage Regulation: Maintains a stable voltage level, ensuring consistent circuit performance.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage surges.
  • Improved Circuit Stability: Reduces the impact of voltage variations on circuit operation.
  • Enhanced System Reliability: Prevents component failures and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal modifications.

Additional Details

The 3EZ120D5 Zener diode typically has a power dissipation rating of 3W. Its operating temperature range is generally from -65°C to +150°C. The forward voltage is approximately 1.2V. The Zener impedance is usually low, ensuring efficient voltage regulation. The device is commonly available in a DO-41 or similar axial-lead package. The surge current rating is a critical parameter, indicating the diode's ability to withstand transient voltage events. The maximum reverse leakage current is also specified in the datasheet, influencing the diode's performance in low-power applications. Careful consideration of the power dissipation and surge current ratings is essential for selecting the appropriate Zener diode for a given application.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess