EN
  • EN
  • DE

SNAHC16541DLR

Part No SNAHC16541DLR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SNAHC16541DLR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342213-SNAHC16541DLR
Ultra Librarian 3D Model Ultra Librarian SNAHC16541DLR CAD Model

Description

The SNAHC16541DLR is a cutting-edge integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This high-performance chip is part of Texas Instruments' renowned semiconductor product line, known for its reliability, efficiency, and innovation.

Key Features

  • High-Speed Operation: This device is optimized for exceptional speed, ensuring rapid data processing and communication in high-performance systems.
  • Low Power Consumption: Despite its speed, the SNAHC16541DLR is engineered to be energy-efficient, helping to reduce power costs and extend battery life in portable devices.
  • Advanced Technology: Manufactured using Texas Instruments' state-of-the-art semiconductor technology, this product delivers both durability and high functionality.
  • Compact Design: The chip's small footprint makes it ideal for use in space-constrained applications, allowing for more compact and sleek device designs.

Applications

The versatility of the SNAHC16541DLR makes it suitable for a wide range of applications, including:

  • High-speed data communication systems
  • Complex digital signal processing
  • Networking equipment and infrastructure
  • Consumer electronics
  • Automotive systems and controls

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also excellent customer support. The SNAHC16541DLR comes with access to Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools. Customers can also benefit from Texas Instruments' responsive customer service and technical assistance to ensure seamless integration of the SNAHC16541DLR into their projects.

Ordering Information

The SNAHC16541DLR is available for order through Texas Instruments' distribution network. Detailed ordering and shipping information can be found on the Texas Instruments website or by contacting their sales representatives.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess