EN
  • EN
  • DE

MCP6S22-I/SN

Part No MCP6S22-I/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 12MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 22 V/μs
-3db Bandwidth 12MHz
Current - Input Bias 1pA
Voltage - Input Offset 275μV
Operating Supply Current 1mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 715252-MCP6S22-I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP6S22
Introduction Date March 21, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP6S22-I/SN CAD Model

Description

Microchip Technology MCP6S22-I/SN Programmable Gain Amplifier

The MCP6S22-I/SN is a versatile programmable gain amplifier (PGA) developed by Microchip Technology, a leader in microcontroller and analog semiconductors. This precision analog device is designed to offer a wide range of selectable gains for various applications, making it an ideal choice for designers looking for a flexible solution to amplify analog signals in their projects.

Key Features:

  • Programmable Gain Options: The MCP6S22-I/SN provides multiple gain settings that can be programmed via an SPI interface. Gain options range from 1x to 16x, allowing designers to adjust the amplification level to match the requirements of their specific application.
  • Dual Channel: This device features two independent input channels, giving users the ability to process two separate signals simultaneously, which can be particularly useful in applications requiring dual-signal conditioning.
  • Extended Temperature Range: The operating temperature range of -40°C to +125°C ensures reliable performance in a variety of environments, from industrial to automotive applications.
  • Low Power Consumption: With an emphasis on power efficiency, the MCP6S22-I/SN is suitable for battery-powered devices and other power-sensitive applications.
  • Rail-to-Rail Input and Output: The rail-to-rail input and output capability provide the maximum possible dynamic range, which is especially important when working with low voltage power supplies.

Applications:

The MCP6S22-I/SN is commonly used in applications that require precise signal amplification, such as:

  • Automotive systems
  • Data acquisition systems
  • Medical instrumentation
  • Portable instrumentation
  • Analog sensors
  • Audio processing

Package and Quality:

Encased in a compact SOIC-14 package, the MCP6S22-I/SN is designed to occupy minimal space on a printed circuit board (PCB). Microchip Technology is known for its commitment to quality, and this PGA is no exception, ensuring long-term reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0277 $60.1108
10+ $12.3308 $123.3080
15+ $11.9450 $179.1750
20+ $11.5604 $231.2080
26+ $11.1746 $290.5396
35+ $10.0185 $350.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess