EN
  • EN
  • DE

SL2MOS5101EV,118

Part No SL2MOS5101EV,118
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC I-CODE SLI PLLMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number SL2MOS5
Standard Package 16,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244360-SL2MOS5101EV,118
Ultra Librarian 3D Model Ultra Librarian SL2MOS5101EV,118 CAD Model

Description

The SL2MOS5101EV,118 is a cutting-edge power MOSFET device engineered by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is designed to cater to a wide range of power applications, offering high efficiency and reliability for systems requiring power management solutions.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance, which minimizes conductive losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: With its capability for high-speed switching, the SL2MOS5101EV,118 ensures rapid response times in power circuits, which is crucial for applications such as switching power supplies and DC-DC converters.
  • Enhanced Thermal Performance: The MOSFET is designed with an advanced package that enhances thermal performance, allowing it to operate reliably over a wide temperature range.
  • Robustness: The product is engineered to withstand harsh conditions, ensuring a long operational lifespan even under stress, making it suitable for industrial and automotive applications.

Applications

The versatility of the SL2MOS5101EV,118 makes it suitable for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • Automotive electronics
  • Industrial power management systems

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 100V Continuous Drain Current (I<sub>D) 58A Power Dissipation (P<sub>D) 48W Operating Temperature -55°C to +175°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The SL2MOS5101EV,118 is produced with stringent quality control measures and is compliant with industry standards, ensuring performance and durability for the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess