The MAX810TEUR AJAA from Maxim Integrated is a highly reliable and efficient supervisory circuit designed to monitor power supplies in microprocessor systems. It provides a significant level of protection by ensuring that the system's voltage levels remain within safe operating limits, thus safeguarding the system from potential damage due to power supply fluctuations.
Key Features
- Precision Monitoring: This device features a precise factory-trimmed threshold voltage, which ensures accurate monitoring of the system's voltage supply.
- Reset Output: The MAX810TEUR AJAA comes with an active-low reset output, which holds the microprocessor in the reset state until the system voltage stabilizes.
- Low Power Consumption: Designed to be power-efficient, it consumes minimal power, making it suitable for battery-operated devices.
- Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it versatile for various environmental conditions.
- Compact SOT23 Packaging: The device is packaged in a small SOT23 package, which is ideal for space-constrained applications.
Applications
The MAX810TEUR AJAA is utilized in a range of applications where reliable voltage monitoring is critical. These include:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Controllers
- Telecommunications Systems
Product Specifications
Parameter
Value
Threshold Voltage
Factory-Trimmed
Reset Timeout
Adjustable
Operating Temperature
-40°C to +125°C
Package Type
SOT23
Manufacturer
Maxim Integrated
In conclusion, the MAX810TEUR AJAA from Maxim Integrated is an essential component for any system requiring robust voltage monitoring and control. Its precision, reliability, and compact form factor make it an excellent choice for designers looking to enhance system stability and protection.