EN
  • EN
  • DE

SN98051RGZR

Part No SN98051RGZR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 969287-SN98051RGZR
Ultra Librarian 3D Model Ultra Librarian SN98051RGZR CAD Model

Description

The SN98051RGZR is a cutting-edge integrated circuit from Texas Instruments, renowned for its high performance and reliability. This versatile component is designed to meet the rigorous demands of modern electronic applications, making it an ideal choice for engineers and designers looking to enhance their systems.

Key Features

  • High Precision: The SN98051RGZR is engineered for precise operation, ensuring stable performance and accurate signal processing.
  • Low Power Consumption: With energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices and energy-sensitive applications.
  • Durable Design: Built to withstand harsh conditions, the SN98051RGZR maintains functionality across a wide range of temperatures and environmental stresses.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising on functionality.

Applications

The SN98051RGZR is incredibly versatile and can be used across various industries and applications. Its robust design makes it perfect for:

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunication Infrastructure
  • Consumer Electronics
  • Medical Devices

Technical Specifications

Parameter Value
Package Type QFN (Quad Flat No-leads)
Operating Temperature -40°C to +85°C
Supply Voltage Specified by datasheet
Mounting Type Surface Mount

In summary, the SN98051RGZR from Texas Instruments is a robust, high-performance integrated circuit that offers precision, low power consumption, and a compact size, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
IC MOTOR DRIVER QFN
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess