EN
  • EN
  • DE

HERF1607G C0G

Part No HERF1607G C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, HIGH EFFICIENT, 16A, 800V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 775973-HERF1607G C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HERF1607G C0G CAD Model

Description

The HERF1607G C0G is a discrete semiconductor product from TSC America Inc. and is available from Win Source.

    You May Also Be Interested in

    Vishay
    SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
    Need more? Email Us
    STMicroelectronics
    POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
    Lowest to $40.1759
    Vishay
    Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
    Need more? Email Us
    Vishay
    Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
    Lowest to $8.6770
    Diodes Incorporated
    DIODE ARRAY SBR 100V 15A TO262
    Lowest to $1.3537
    IXYS
    HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
    Need more? Email Us
    Microsemi Corporation
    DIODE ARRAY GP 400V 30A TO247
    Need more? Email Us
    STMicroelectronics
    POWER SCHOTTKY RECTIFIER
    Lowest to $0.4672
    SMC Diode Solutions
    SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
    Lowest to $1.3937

    Top Sellers

    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.6527
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess