EN
  • EN
  • DE

SN7ACT7802-25PN

Part No SN7ACT7802-25PN
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN7ACT7802-25PN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
Win Source Part Number 1342234-SN7ACT7802-25PN
Ultra Librarian 3D Model Ultra Librarian SN7ACT7802-25PN CAD Model

Description

The SN7ACT7802-25PN is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in various applications. This particular product is designed to cater to the demanding needs of modern electronic systems, providing an efficient and robust solution for digital communication and processing tasks.

Key Features

  • High-Speed Operation: The SN7ACT7802-25PN is capable of operating at high speeds, making it suitable for applications that require rapid data transfer and processing.
  • Low Power Consumption: Despite its high-speed capabilities, this product is designed to be energy-efficient, minimizing power consumption and heat generation, which is critical for battery-powered devices.
  • Durable Design: Manufactured with Texas Instruments' commitment to quality, the SN7ACT7802-25PN is built to withstand harsh conditions and provide long-term reliability.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, ensuring performance stability across different environments.
  • Compatibility: The SN7ACT7802-25PN is designed to be compatible with a wide range of other electronic components and systems, allowing for easy integration into existing designs.

Applications

The versatility of the SN7ACT7802-25PN makes it an ideal choice for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Data processing units
  • High-speed data acquisition systems
  • Consumer electronics
  • Networking hardware

Technical Specifications

Parameter Value Supply Voltage 5V ± 10% Operating Temperature -40°C to 85°C Package Type 25-Pin Plastic DIP Mounting Type Through-Hole

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for all their products. The SN7ACT7802-25PN is backed by comprehensive technical documentation, customer support, and a commitment to product longevity, ensuring that customers can design with confidence and achieve a competitive edge in their respective markets.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess