Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Tuner
Applications Digital TV, CATV, Set Top Boxes
Mounting SMD (SMT)
Case / Package 44-TSSOP
Win Source Part Number 030556-SN761668DBTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN761668DBTR CAD Model

Description

Product Overview: SN761668DBTR by Texas Instruments

The SN761668DBTR is a cutting-edge integrated circuit designed and manufactured by the renowned electronics company, Texas Instruments (TI). This component is a testament to TI's commitment to providing high-quality, reliable solutions for the electronics industry. The SN761668DBTR is specifically engineered to cater to the demanding requirements of modern electronic applications.

Key Features

  • Versatile Functionality: The SN761668DBTR offers a broad range of features that make it suitable for various applications, including digital television, set-top boxes, and other video-related products.
  • High-Performance: With its superior design, this product delivers exceptional performance, ensuring efficient and stable operation in the devices it is integrated with.
  • Low Power Consumption: Energy efficiency is at the core of this IC, making it an ideal choice for battery-operated devices or applications where power conservation is critical.
  • Compact Form Factor: The small package size of the SN761668DBTR allows for a more compact design in end products, enabling manufacturers to reduce the overall size of their devices.

Technical Specifications

The SN761668DBTR operates over a wide temperature range and is built to meet the robustness required for industrial applications. It is provided in a TSSOP (Thin Shrink Small Outline Package) form, which is favored for its space-saving attributes and ease of soldering onto printed circuit boards.

Applications

Due to its adaptability and high performance, the SN761668DBTR is an excellent choice for a variety of sophisticated electronic systems. It is particularly well-suited for:

  • Video Processing Equipment
  • Digital Broadcasting Systems
  • Advanced Television Systems
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN761668DBTR is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed the rigorous demands of the electronics industry. Users can trust in the reliability and longevity of this component when incorporated into their products.

Overall, the SN761668DBTR from Texas Instruments represents a blend of innovation, performance, and reliability, making it a smart choice for designers and engineers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Texas Instruments
IC VIDEO CLOCK GENERATOR 32WQFN / Video Generator IC I²C NTSC, PAL, SMPTE 32-WQFN (5x5) Package
Lowest to $55.5694
ECAD model for LMH1982SQX/NOPB
Texas Instruments
3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Need more? Email Us
ECAD model for LMH0356SQ-40
ON Semiconductor
Low-cost 3-Channel Video Filter Drivers for SD/PS/HD | IC VIDEO FILTER DVR 3CH 14-TSSOP
Lowest to $0.5485
ECAD model for FMS6203MTC1406
Rohm Semiconductor
Video signal switcher
Lowest to $0.5653
ECAD model for BA7613F
Rohm Semiconductor
3-channel 75Ω driver
Lowest to $0.7888
ECAD model for BA7660FS
ON Semiconductor
Dual Channel Video Drivers with Integrated Filters and Composite Video Summer | IC FILTER VIDEO DUAL 8SOIC
Lowest to $2.4837
ECAD model for FMS6410BCS
Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with voltage regulator, dongle detect support and active DDC buffer
Lowest to $2.5969
ECAD model for PTN3381B
Rohm Semiconductor
75Ω driver IC with 3 internal circuits
Lowest to $53.3506
ECAD model for BA7623F

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention