Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 256Kb (32K x 8) Parallel 70 ns 28-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name AT29C256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 14
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862118-AT29C256-70PI
Ultra Librarian 3D Model Ultra Librarian AT29C256-70PI CAD Model

Description

The AT29C256-70PI is a high-performance 256-kilobit Flash memory component produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed to offer a flexible, non-volatile storage solution for a variety of applications, including embedded systems, automotive electronics, telecommunications, and computing devices.

Key Features

  • Memory Size: The AT29C256-70PI provides 256K (32K x 8) of memory capacity, enabling efficient storage for firmware, boot code, or user data.
  • Speed: With an access time of 70 nanoseconds, this Flash memory device offers fast read capabilities, which is crucial for high-speed microprocessor systems.
  • Interface: The parallel interface ensures easy integration into a wide range of systems without the need for complex serial communication protocols.
  • Voltage Range: It operates within a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Temperature Range: This device is operational across an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The AT29C256-70PI comes in a 28-pin plastic DIP (Dual In-line Package), which is widely used and allows for easy mounting on printed circuit boards.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for the device.

Applications

The AT29C256-70PI is versatile enough to be used in a multitude of applications. Its robustness makes it ideal for critical systems where data integrity and retention are paramount. It can be found in automotive control units, industrial automation systems, consumer electronics, and medical devices, among others.

Programming and Erasure

The device can be easily programmed and erased, which is essential for rapid development and prototyping. It supports byte-level programming, which provides flexibility for software updates and data modifications. The entire chip can be erased at once, facilitating quick reuse and reprogramming during the development cycle.

In summary, the AT29C256-70PI from Microchip Technology is a reliable, high-speed Flash memory device that offers the perfect blend of performance, durability, and ease of use for engineers and designers across a broad spectrum of industries.

You May Also Be Interested in

Winbond Electronics
1Mb Serial NOR Flash 104MHz USON8
Lowest to $1.9559
ECAD model for W25Q10EWUXIE
Cypress Semiconductor Corp
NOR Flash Serial-SPI 3V/3.3V 32Mbit 4M x 8bit 8.5ns 8-Pin SOIC N Tube
Lowest to $5.9091
ECAD model for S25FL132K0XMFI041
Samsung
128GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC128SA/EU
Msystems
Need more? Email Us
ECAD model for MD4811D512V3Q18Y
Samsung
256GB microSDXC(TF) EVO Plus
Need more? Email Us
ECAD model for MB-MC256SA/EU
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 75ns 64-Pin BGA T/R
Need more? Email Us
ECAD model for RC28F128J3F75B
Samsung
64GB microSDXC(TF) EVO Plus C10 UHS-I U3 w/Adapter
Need more? Email Us
ECAD model for MB-MC64SA/CN
Kingston
256GB microSDXC(TF) Canvas Select Plus UHS-I C10 U1 V10 A1
Need more? Email Us
ECAD model for SDCS3/256GB
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.1936
ECAD model for SST39WF1601-70-4C-B3KE-T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention