EN
  • EN
  • DE

LMH1982SQX/NOPB

Part No LMH1982SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO CLOCK GENERATOR 32WQFN / Video Generator IC I²C NTSC, PAL, SMPTE 32-WQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Generator
Applications Professional Video
Standards NTSC, PAL, SMPTE
Control Interface I²C
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Base Product Number LMH1982
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356018-LMH1982SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH1982SQX/NOPB CAD Model

Description

Product Overview: LMH1982SQX/NOPB

The LMH1982SQX/NOPB is a cutting-edge multi-rate video clock generator integrated circuit (IC) developed by Texas Instruments. This high-performance IC is specifically designed to provide a reliable clock solution for a broad range of video applications, including broadcast video, professional A/V equipment, video servers, and other high-definition multimedia interfaces.

Key Features

  • Multi-Rate Support: The LMH1982SQX/NOPB is capable of supporting various video standards, including NTSC, PAL, and high-definition serial digital interface (HD-SDI) formats, making it an exceptionally versatile component for video processing applications.
  • Integrated PLLs: It features dual phase-locked loops (PLLs) that provide stable and accurate clock signals essential for synchronizing video frames and ensuring smooth video playback.
  • Low Jitter Performance: This IC is engineered to deliver low jitter clock outputs, which is critical in maintaining the integrity of video signals and preventing artifacts in the final video output.
  • Programmability: The LMH1982SQX/NOPB offers programmable output frequencies, allowing designers to tailor the clock signals to specific video standards and resolutions.

Applications

  • Broadcast Video Equipment
  • Professional Audio/Video Equipment
  • Video Servers and Routers
  • Video Signal Conversion and Processing
  • High-Definition Multimedia Interfaces (HDMI)

Product Specifications

The LMH1982SQX/NOPB is housed in a compact 48-pin LLP package, which is suitable for space-constrained applications. It operates over an extended temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH1982SQX/NOPB is no exception. It is designed to meet the stringent requirements of the video industry, ensuring long-term reliability and performance. The NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

In summary, the LMH1982SQX/NOPB from Texas Instruments is an essential component for any video system designer looking for a high-quality, multi-rate video clock generator that delivers performance, flexibility, and reliability.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.8206 $58.8206
3+ $48.2631 $144.7893
4+ $46.7549 $187.0196
5+ $45.2467 $226.2335
6+ $43.7384 $262.4304
8+ $39.2138 $313.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess