EN
  • EN
  • DE

LMH0356SQ-40

Part No LMH0356SQ-40
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3-Gbps HD/SD SDI Reclocker with 4:1 Input Mux and FR4 EQs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201403-LMH0356SQ-40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH0356SQ-40 CAD Model

Description

The LMH0356SQ-40 is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals. It is capable of equalizing up to 40 inches of FR4 or 100 meters of coaxial cable at 3 Gbps. This makes it an ideal solution for broadcast video applications, including digital video routers, switches, and professional video cameras.

Key Features

  • High Data Rate: Supports data rates up to 3 Gbps, making it suitable for high-definition (HD) and 3G-SDI video formats.
  • Adaptive Equalization: Features an adaptive equalization technology, providing optimal signal quality over a wide range of cable lengths and types.
  • Low Power Consumption: Designed for low-power operation, which is critical for portable and battery-powered applications.
  • Small Form Factor: Available in a compact 16-pin WQFN package, saving valuable board space in dense designs.
  • Output Driver: Includes a programmable output driver that can be adjusted for various cable lengths and types.
  • Input Signal Detection: Equipped with an input signal detection feature, which provides a signal presence indicator for system monitoring and diagnostics.

Applications

  • Broadcast video equipment
  • Digital video routers and switches
  • Professional video cameras
  • Video distribution amplifiers
  • Post-production and editing equipment

Technical Specifications

Parameter Value
Data Rate Up to 3 Gbps
Equalization Adaptive
Package 16-pin WQFN
Operating Temperature -40°C to +85°C

With its robust feature set and Texas Instruments' proven reliability, the LMH0356SQ-40 equalizer is a top choice for professionals seeking to maintain signal integrity over long cable runs in high-definition video applications.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess