EN
  • EN
  • DE

AD7466BRMZ

Part No AD7466BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.6 V, Micropower 12-/10-/8-Bit ADCs | IC ADC 12BIT SAR 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 1.6V ~ 3.6V
Supply Voltage , Digital 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Mounting Style SMD
Family Part Number AD7466
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137230-AD7466BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7466BRMZ CAD Model

Description

AD7466BRMZ - 12-Bit SAR ADC from Analog Devices Inc.

The AD7466BRMZ is a high-performance 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer, Analog Devices Inc. This compact and efficient component is designed to deliver a balance of speed, power consumption, and resolution, making it an ideal choice for a wide range of applications including data acquisition systems, battery-powered instruments, and medical devices.

Encased in an MSOP (Mini Small Outline Package), the AD7466BRMZ provides a single pseudo-differential input channel. This design minimizes the number of external components required, simplifying the design and integration process. The ADC operates on a single 2.7V to 5.25V supply, catering to systems that require low power consumption without compromising performance.

The device boasts an impressive conversion rate of up to 1 MSPS (Mega Samples Per Second), allowing for rapid data acquisition and processing. Such a feature is particularly beneficial in applications where timing and throughput are critical. Additionally, the ADC's high-speed SPI-compatible serial interface enables easy communication with microcontrollers and digital signal processors, further enhancing its versatility in complex electronic systems.

One of the key advantages of the AD7466BRMZ is its inherent simplicity and ease of use. The internal track-and-hold function simplifies the design by eliminating the need for an external sample-and-hold circuit. Furthermore, the device's low power consumption, typically 1.25 mW at 1 MSPS with a 3V supply, makes it suitable for portable and remote sensing applications where power efficiency is paramount.

For enhanced accuracy, the ADC features an on-chip 2.5V reference, though it also provides the flexibility to use an external reference if desired. This allows designers to choose the reference source that best fits their system's performance requirements.

In summary, the AD7466BRMZ from Analog Devices Inc. is a versatile and efficient 12-bit ADC that offers high-speed performance, low power consumption, and ease of integration. Whether for industrial, medical, or consumer electronics, this ADC stands out as a reliable choice for precision data conversion in compact, power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2261 $54.6783
7+ $14.9548 $104.6836
11+ $14.4874 $159.3614
15+ $14.0201 $210.3015
19+ $13.5528 $257.5032
25+ $12.1508 $303.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess