Overview of NXP 74LVT652PW Transceiver
The NXP 74LVT652PW is a high-performance, low-voltage, octal transceiver featuring non-inverting 3-state bus compatible outputs in both send and receive directions. The 74LVT652PW is designed for asynchronous communication between data buses and is part of the LVT family, which is known for its low-threshold voltage, making it ideal for interfacing with 3.3V logic devices while maintaining 5V tolerant I/Os.
Key Features
- Octal Bidirectional Transceiver: The device includes eight bidirectional data lines that allow for flexible data exchange between two buses.
- 3-State Outputs: The 3-state outputs ensure that the lines are in a high-impedance state when not in use, preventing bus contention.
- 5V Tolerant I/Os: The inputs and outputs can tolerate a voltage of up to 5V, even when the device is powered down, providing compatibility with mixed-voltage systems.
- Low Power Consumption: The 74LVT652PW operates with low power dissipation, which is crucial for energy-efficient designs.
- Live Insertion/Extraction Support: Its design allows for live insertion and extraction without causing glitches on the bus lines, enhancing system reliability and flexibility.
Applications
The 74LVT652PW is suitable for a wide range of applications, including:
- Data communication and telecommunication systems
- Computers and computer peripherals
- Networking equipment
- Industrial control systems
Product Specifications
The 74LVT652PW transceiver operates with a nominal supply voltage of 3.3V, making it compatible with low-voltage systems. Its operating temperature range is between -40°C and +85°C, ensuring reliable performance in various environments. The device is housed in a TSSOP (Thin Shrink Small Outline Package) with a body width of 4.4mm, providing a compact solution for space-constrained applications.
Conclusion
The NXP 74LVT652PW transceiver is a robust, versatile component that offers the reliability and performance expected from a leading semiconductor manufacturer. Its compatibility with both 3.3V and 5V systems, along with its low power consumption and support for live insertion, makes it an excellent choice for designers looking to create flexible and efficient electronic systems.