EN
  • EN
  • DE

SN761057ADBTR

Part No SN761057ADBTR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095294-SN761057ADBTR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN761057ADBTR CAD Model

Description

Product Overview: SN761057ADBTR by Texas Instruments

The SN761057ADBTR is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This IC is designed to deliver high performance and reliability for a wide range of applications. It is commonly utilized in the automotive industry, consumer electronics, and communication systems, among others, due to its versatility and robustness.

Key Features

  • Manufacturer: Texas Instruments
  • Product Category: Specialized IC
  • RoHS: Compliant with RoHS standards, ensuring environmental safety and sustainability
  • Package / Case: TSSOP (Thin Shrink Small Outline Package)
  • Mounting Style: SMD/SMT (Surface Mount Device/Surface Mount Technology)
  • Operating Temperature Range: Designed to work efficiently across a wide temperature range

Performance and Durability

The SN761057ADBTR is engineered to provide exceptional performance and durability. TI's commitment to quality means this product has undergone rigorous testing to ensure it meets the highest standards. The device's compact TSSOP package makes it suitable for space-constrained applications while providing excellent thermal performance and reliability.

Applications

Thanks to its flexible design, the SN761057ADBTR can be utilized in a variety of applications. Automotive systems benefit from its robustness and reliability, while consumer electronics manufacturers appreciate its performance and compact size. The IC is also an excellent choice for communication systems where consistent operation is critical.

Environmental Compliance

In line with Texas Instruments' commitment to environmental stewardship, the SN761057ADBTR complies with the Restriction of Hazardous Substances (RoHS) directive. This ensures that the IC is free from harmful substances like lead, mercury, and cadmium, making it a responsible choice for manufacturers who prioritize sustainability.

Overall, the SN761057ADBTR from Texas Instruments represents a blend of advanced technology, high-quality manufacturing, and environmental responsibility, making it an excellent selection for your next project or product design.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess