EN
  • EN
  • DE

ML9620GAZ0BX

Part No ML9620GAZ0BX
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Description Special-non Stocking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026330-ML9620GAZ0BX
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ML9620GAZ0BX CAD Model

Description

The ML9620GAZ0BX is a Fabry-Perot laser diode manufactured by Rohm Semiconductor. It's primarily designed for optical disc drives and other optical data storage applications requiring a reliable and cost-effective laser source. This laser diode emits light in the visible red spectrum, making it suitable for reading and writing data on CDs and DVDs.

Applications

  • Optical disc drives (CD/DVD)
  • Optical data storage systems
  • Laser pointers
  • Barcode scanners
  • Optical sensors

Features

  • Wavelength: 660nm (visible red)
  • Optical output power: Typically around 5mW (check datasheet for exact value)
  • Package: Small form factor package (specific package type should be verified in datasheet)
  • High reliability
  • Low operating current
  • Stable light output

Benefits

  • Reliable data reading/writing: Provides a stable and consistent light source for accurate data handling.
  • Cost-effective: Offers a good balance of performance and price for optical disc drive applications.
  • Small size: Enables compact designs in optical storage devices.
  • Low power consumption: Reduces energy requirements in portable devices.
  • Long lifespan: Designed for extended operation in demanding environments.

Technical Specifications

The ML9620GAZ0BX is a 660nm Fabry-Perot laser diode. Its optical output power is typically around 5mW, but the exact value should be verified in the datasheet. The forward voltage and operating current are also important parameters to consider for proper circuit design. The package is a small form factor type suitable for surface mounting on PCBs. The operating temperature range is usually specified in the datasheet. It's crucial to consult the datasheet for detailed electrical and optical characteristics before using this laser diode in a design.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0225 $65.1125
11+ $10.6851 $117.5361
17+ $10.3513 $175.9721
24+ $10.0173 $240.4152
30+ $9.6834 $290.5020
40+ $8.6817 $347.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,269 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess