EN
  • EN
  • DE

TDA9353PS/N3/3

Part No TDA9353PS/N3/3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 363087-TDA9353PS/N3/3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA9353PS/N3/3 CAD Model

Description

Product Overview: TDA9353PS/N3/3 by NXP Semiconductors

The TDA9353PS/N3/3 is a highly integrated circuit designed by NXP Semiconductors, tailored for the heart of color television systems. This multifunctional TV processor is engineered to accommodate the complex needs of modern television sets, providing a one-chip solution that simplifies design and enhances performance.

Key Features

  • Multi-Standard Vision IF Circuit: The TDA9353PS/N3/3 supports various television standards, ensuring compatibility with different global broadcasting formats.
  • Integrated Audio Amplifier: It includes an on-chip audio amplifier that reduces the need for additional external components, saving space and cost.
  • On-Screen Display (OSD): The chip features an OSD generator for user-friendly interface and easy navigation through television menus and settings.
  • Teletext Decoder: Equipped with a built-in teletext decoder, it allows for the reception and display of text information broadcasted by television stations.

Advanced Picture Enhancement

The TDA9353PS/N3/3 incorporates advanced image processing technology that ensures high-quality video output. It has features like luminance and chrominance processing that contribute to crisp, vibrant, and clear images, catering to the demands of modern viewers who expect excellent picture quality.

System Control and User Interface

With its integrated microcontroller interface, the TDA9353PS/N3/3 simplifies system control and reduces the complexity of remote command execution. This integration allows for a seamless user experience and provides manufacturers with the flexibility to design user-friendly television sets.

Power Management

Energy efficiency is a critical aspect of modern electronics, and the TDA9353PS/N3/3 addresses this by featuring low power consumption modes. Its power management capabilities ensure that the television set meets global energy standards, contributing to a greener environment.

Applications

Primarily used in the manufacturing of color televisions, the TDA9353PS/N3/3 is suitable for a wide range of applications, from basic models to more advanced, feature-rich sets. Its versatility and integration make it an ideal choice for manufacturers looking to streamline production while offering high-quality television units to consumers.

Overall, the TDA9353PS/N3/3 by NXP Semiconductors stands out as a robust, all-in-one solution for TV system design, offering a blend of performance, simplicity, and cost-effectiveness.

You May Also Be Interested in

IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess