EN
  • EN
  • DE

SN75LVDS390PWR

Part No SN75LVDS390PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD HI-SP RCVR LVDS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 200Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 191819-SN75LVDS390PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDS390PWR CAD Model

Description

Product Overview: SN75LVDS390PWR by Texas Instruments

The SN75LVDS390PWR is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's interface product line, specifically tailored for high-speed data transmission over controlled impedance media of approximately 100 ohms. The SN75LVDS390PWR is designed to meet the needs of high-speed data communication in applications such as telecommunications, computing, and networking.

Key Features

  • High Data Rates: The SN75LVDS390PWR is capable of supporting data rates up to 400 Mbps, making it suitable for a wide range of high-speed data transmission applications.
  • Low-Voltage Operation: This device operates at a low voltage range, which helps in reducing power consumption and makes it ideal for power-sensitive applications.
  • Differential Inputs: The LVDS inputs are differential, which minimizes the effects of high-frequency noise and provides robust data communication.
  • Interoperability: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS devices and systems.
  • Fail-Safe Receiver: The SN75LVDS390PWR features a fail-safe mechanism that ensures a high output state when the inputs are left open, shorted, or terminated but idle.

Package and Quality

The SN75LVDS390PWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is conducive to space-saving on printed circuit boards. The device is provided in a 16-pin configuration that allows for sufficient interfacing with other components while maintaining a compact footprint.

Applications

With its robust feature set, the SN75LVDS390PWR is an excellent choice for a variety of applications, including:

  • High-speed data transfers over point-to-point baseband data transmission systems.
  • Networking equipment such as switches and routers.
  • Telecommunication infrastructure including signal processing and backplane interfacing.
  • Computer peripherals and high-performance computing systems.

In conclusion, the SN75LVDS390PWR by Texas Instruments is a versatile LVDS receiver that offers high-speed data communication capabilities with the reliability and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0182 $50.4550
61+ $1.6560 $101.0160
94+ $1.6043 $150.8042
129+ $1.5525 $200.2725
167+ $1.5008 $250.6336
223+ $1.3455 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,510 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess