EN
  • EN
  • DE

SN75DP130DSRGZT

Part No SN75DP130DSRGZT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO REDRIVER 48VQFN / Video Redriver IC I²C DPv 1.1a, DP v1.2 48-VQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Function Redriver
Applications Video Display
Standards DPv 1.1a, DP v1.2
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 75DP130
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN75DP130DSRGZT,296-48967-2,2156-SN75DP130DSRGZT,296-48967-1,296-48967-6,SN75DP130DSRGZT-ND
Standard Package 250
Win Source Part Number 1189158-SN75DP130DSRGZT
Ultra Librarian 3D Model Ultra Librarian SN75DP130DSRGZT CAD Model

Description

Product Overview: SN75DP130DSRGZT by Texas Instruments

The SN75DP130DSRGZT is a high-performance DisplayPort to LVDS bridge device designed and manufactured by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This integrated circuit is engineered to facilitate the conversion of a DisplayPort (DP) input into a Low Voltage Differential Signaling (LVDS) output, making it an ideal solution for applications that require the interfacing of modern DisplayPort signals with legacy LVDS displays.

Key Features

  • DisplayPort 1.1a Compliant: The device supports DisplayPort 1.1a specifications, ensuring compatibility with a wide range of DisplayPort sources.
  • LVDS Interface: It provides a dual-pixel LVDS interface capable of driving large LCD panels with resolutions up to WUXGA (1920 x 1200) at 60 Hz.
  • High Bit Rate: The SN75DP130DSRGZT can support link rates up to 2.7 Gbps, which is essential for high-resolution video content.
  • Advanced Features: It includes features such as automatic receiver equalization, which helps to improve signal integrity over long cable distances.
  • Power Management: The device offers low power operation and an advanced power management system that reduces power consumption when in standby mode.

Applications

The SN75DP130DSRGZT is versatile and can be used in a variety of applications, most notably in:

  • Notebook computers
  • Desktop monitors
  • Industrial displays
  • Commercial signage

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75DP130DSRGZT is no exception. The product is designed to meet the rigorous standards required by the industry, ensuring both reliability and performance. With Texas Instruments' extensive support and resources, customers can integrate this device into their designs with confidence, benefiting from the company's expertise in mixed-signal technology.

Package and Availability

The SN75DP130DSRGZT comes in a compact 48-pin QFN package and is available for order. Its small footprint allows for easy integration into space-constrained designs, providing a seamless bridge solution between DisplayPort and LVDS interfaces.

You May Also Be Interested in

MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4994 $52.4910
35+ $2.8713 $100.4955
54+ $2.7816 $150.2064
75+ $2.6918 $201.8850
97+ $2.6021 $252.4037
129+ $2.3329 $300.9441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,530 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess