EN
  • EN
  • DE

RS407GL-BP

Part No RS407GL-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description IC BRIDGE RECT GPP 4A 1000V RS4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1000V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 4A
Current - Reverse Leakage @ Vr 5μA @ 1000V
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting Through Hole
Case / Package RS-4L
Win Source Part Number 1092745-RS407GL-BP
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian RS407GL-BP CAD Model

Description

The RS407GL-BP is a single-phase bridge rectifier manufactured by Micro Commercial Components (MCC). A bridge rectifier converts AC (alternating current) voltage to DC (direct current) voltage. The RS407GL-BP is designed for general-purpose rectification applications.

Applications

  • Power supplies for electronic devices.
  • AC to DC conversion in consumer electronics.
  • Battery chargers.
  • Adapters and chargers for mobile devices.
  • Lighting applications.

Features

  • High surge current capability.
  • Ideal for printed circuit board assembly.
  • Reliable low cost construction utilizing molded plastic technique.
  • High temperature soldering guaranteed.
  • Glass passivated chip junction.
  • RoHS compliant

Benefits

  • Simple AC to DC conversion.
  • Protection against voltage spikes.
  • Cost-effective rectification solution.
  • Easy to integrate into existing circuits.
  • Suitable for high-temperature soldering processes.

Additional Details

The RS407GL-BP is typically packaged in a molded plastic case with clearly marked polarity. Important specifications include the maximum repetitive peak reverse voltage (VRRM), the maximum RMS voltage (VRMS), the maximum DC blocking voltage (VDC), the maximum average forward rectified current (IF(AV)), and the peak forward surge current (IFSM). Consult the datasheet for specific values and operating characteristics. The glass passivated chip junction contributes to the device's reliability and stability. It is designed to withstand high surge currents, which can occur during power-up or when inductive loads are switched.

When selecting a bridge rectifier, consider the voltage and current requirements of the application, as well as the operating temperature range. The RS407GL-BP offers a reliable and cost-effective solution for general-purpose AC to DC conversion.

You May Also Be Interested in

IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 1KV 1.9A 2KBB
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 60A MODULE
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.2KV 130A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
Vishay
BRIDGE RECT 3P 800V 160A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess