EN
  • EN
  • DE

MSP430G2403IPW28R

Part No MSP430G2403IPW28R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 28TSSOP / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MSP430G2403
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number TEXTISMSP430G2403IPW28R,2156-MSP430G2403IPW28R
Standard Package 2,000
Win Source Part Number 1318576-MSP430G2403IPW28R
Ultra Librarian 3D Model Ultra Librarian MSP430G2403IPW28R CAD Model

Description

Introducing the MSP430G2403IPW28R Microcontroller from Texas Instruments

The MSP430G2403IPW28R is a powerful and versatile microcontroller designed by Texas Instruments, tailored for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its low power consumption and high performance, making it an ideal choice for battery-powered and portable devices.

Key Features:

  • 16-Bit RISC Architecture: The MSP430 core is a 16-bit RISC processor that delivers a balanced combination of CPU performance and low power consumption.
  • Integrated Memory: It comes with 8KB of flash memory and 512 bytes of RAM, providing ample space for program storage and efficient data manipulation.
  • Digital and Analog Peripherals: This microcontroller includes a variety of peripherals such as timers, digital I/O, and built-in analog-to-digital (ADC) and digital-to-analog (DAC) converters, enhancing its adaptability for different tasks.
  • Low Power Features: With its multiple low-power modes, the MSP430G2403IPW28R is optimized for energy efficiency, which is crucial for extending battery life in portable applications.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 1.8V to 3.6V, accommodating a range of power sources and conditions.
  • Package: The device is housed in a 28-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing ease of integration into various designs.

Applications:

The MSP430G2403IPW28R is designed to meet the needs of a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Home and Building Automation Systems
  • Industrial Control Systems
  • Portable Medical Devices

Why Choose the MSP430G2403IPW28R?

With its robust architecture, integrated features, and energy-efficient operation, the MSP430G2403IPW28R from Texas Instruments is a standout choice for designers looking to optimize their products for performance and longevity. Whether you're developing a new smart device or upgrading an existing system, this microcontroller offers the reliability and flexibility required to meet the demands of modern electronics.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess