EN
  • EN
  • DE

SN75DP120RHHT

Part No SN75DP120RHHT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DisplayPort 1:1 Dual-Mode Repeater
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Maximum) 2.7Gbps
Number of Channels 4
Delay Time 6.4ns
Signal Conditioning Input Equalization, Output Pre-Emphasis
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 165mA
Operating Temperature Range 0°C ~ 85°C
Package 36-VFQFN Exposed Pad
Manufacturer Package 36-VQFN (6x6)
Win Source Part Number 1256310-SN75DP120RHHT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75DP120
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75DP120RHHT CAD Model

Description

Product Overview: Texas Instruments SN75DP120RHHT

The Texas Instruments SN75DP120RHHT is a cutting-edge DisplayPort dual-mode repeater designed to manage and enhance signal quality for high-definition multimedia interfaces. This powerful component is an essential building block for systems that require a reliable and robust interface for video and audio transmission.

Key Features

  • Dual-Mode DisplayPort Capability: The SN75DP120RHHT supports dual-mode DisplayPort (DP++) functionality, making it capable of converting DisplayPort signals to DVI or HDMI when used with a suitable adapter. This feature allows for a wide range of connectivity options and is essential for multi-format display solutions.
  • High-Resolution Support: It is designed to handle high bandwidth digital content, supporting resolutions up to 4K, making it ideal for applications that require ultra-high-definition video.
  • Improved Signal Integrity: The device includes advanced signal conditioning features that enhance signal integrity over long cable runs. This ensures that the video and audio quality is maintained without degradation, even in challenging environments.
  • Low Power Consumption: As with many Texas Instruments products, power efficiency is a key consideration. The SN75DP120RHHT boasts low power consumption, making it suitable for use in energy-sensitive applications.
  • Robust ESD Protection: The integrated electrostatic discharge (ESD) protection circuitry safeguards the device against static damage, which is crucial for maintaining the longevity and reliability of the product.

Applications

The SN75DP120RHHT is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-definition televisions (HDTVs)
  • Computer monitors and display systems
  • Professional AV systems
  • Digital signage and video walls
  • Docking stations and adapters

Design and Integration

Engineers and designers will appreciate the SN75DP120RHHT's compact QFN package, which facilitates easy integration into space-constrained designs. The device also features a simple I2C interface for configuration, making it straightforward to incorporate into existing systems or new designs.

Overall, the Texas Instruments SN75DP120RHHT is a reliable and high-performing solution for enhancing DisplayPort signal quality in a range of multimedia applications. Its robust feature set and design flexibility make it an excellent choice for manufacturers and integrators looking to deliver top-tier visual experiences to their customers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3518 $53.5180
23+ $4.3913 $100.9999
36+ $4.2540 $153.1440
49+ $4.1168 $201.7232
63+ $3.9796 $250.7148
85+ $3.5679 $303.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess