EN
  • EN
  • DE

SN75C3221EPWRG4

Part No SN75C3221EPWRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 1
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Weight 61.887009 mg
Win Source Part Number 1095275-SN75C3221EPWRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75C3221EPWRG4 CAD Model

Description

Product Overview: SN75C3221EPWRG4 by Texas Instruments

The SN75C3221EPWRG4 is a robust, low-power transceiver module from Texas Instruments, designed for RS-232 communication interfaces. This product is part of TI's SN75C3221E series, which is known for providing reliable data transmission for serial communication in a variety of applications.

Featuring a dual driver and receiver configuration, the SN75C3221EPWRG4 operates over a supply voltage range of 3.0 V to 5.5 V, making it versatile for both 3.3 V and 5 V systems. Its low-power consumption and efficient power management contribute to the longevity and reliability of the systems it's integrated into. With the ability to operate at temperatures ranging from -40°C to 85°C, the device is well-suited for industrial environments and demanding applications.

The transceiver is designed with electrostatic discharge (ESD) protection circuitry, which safeguards the device against unexpected voltage spikes, ensuring system stability and data integrity. It can withstand ESD events up to 15 kV, thus providing a robust interface solution for critical applications.

The SN75C3221EPWRG4 supports data rates up to 1 Mbps, enabling high-speed data communication for efficient and fast data transfer. It comes in a compact TSSOP (Thin Shrink Small Outline Package) with 20 pins, making it an ideal choice for space-constrained applications.

The device's auto-power-down feature further enhances its power-saving capabilities. When not in use, it automatically enters a low-power standby state, reducing the power consumption of the host system. This feature is particularly useful in battery-powered devices, where power efficiency is crucial.

In summary, the SN75C3221EPWRG4 from Texas Instruments stands out for its combination of high-speed communication, low-power operation, ESD protection, and compact form factor. It is a reliable solution for designers looking to implement RS-232 interfaces in industrial, commercial, or consumer electronics applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC Txrx RS485/422 500KBPS 8LFCSP
Need more? Email Us
Analog Devices Inc.
Single Transmitter/Receiver RS-232/RS-422/RS-485 Automotive 28-Pin TSSOP EP Tube
Lowest to $17.4604
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
Single Transmitter/Receiver RS-422/RS-485 20-Pin CLLCC Tube
Need more? Email Us
Maxim Integrated
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
Single Transmitter/Receiver RS-422/RS-485 10-Pin CFPAK Tube
Lowest to $2.1081
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.1291

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0357 $64.0714
4+ $26.2857 $105.1428
6+ $25.4642 $152.7852
9+ $24.6428 $221.7852
11+ $23.8214 $262.0354
15+ $21.3571 $320.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess