EN
  • EN
  • DE

MAX2430ISE-T

Part No MAX2430ISE-T
Manufacturer Maxim Integrated
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Power Dissipation 1.6 W
Min Operating Temperature -20 °C
Nominal Supply Current 70 mA
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1075213-MAX2430ISE-T
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2430ISE-T CAD Model

Description

The MAX2430ISE-T from Maxim Integrated is a high-performance, low-voltage silicon germanium (SiGe) RF amplifier designed for demanding applications in the wireless communication sector. This versatile amplifier is ideal for use in a variety of RF signal chain applications, including but not limited to, wireless LANs, satellite communications, and general-purpose RF amplification tasks.

Key Features

  • Frequency Range: The MAX2430ISE-T operates over a broad frequency range, making it suitable for multiple RF applications.
  • Power Efficiency: Designed with power efficiency in mind, this amplifier consumes minimal power, which is crucial for battery-powered devices.
  • Low Noise Figure: It boasts a low noise figure, ensuring that signal integrity is maintained with minimal degradation.
  • High Linearity: The device provides high linearity, which is essential for maintaining signal fidelity in complex modulation schemes.
  • Adjustable Gain: With the ability to adjust the gain, users can tailor the amplifier's performance to specific application requirements.
  • Single Power Supply Operation: The MAX2430ISE-T can operate from a single power supply, simplifying the design and reducing the overall component count.

Applications

  • Wireless LAN (802.11) Devices
  • Global Positioning Systems (GPS)
  • Wireless Personal Area Networks (Bluetooth, ZigBee)
  • Portable Battery-Powered Equipment
  • RFID Readers
  • General-Purpose RF Amplification

Product Specifications

The MAX2430ISE-T is offered in a compact surface mount package, which is ideal for space-constrained applications. It is designed to operate over a temperature range of -40°C to +85°C, ensuring reliable performance in a wide range of environments. The device also features robust ESD protection, safeguarding it from potential damage due to electrostatic discharge during handling and operation.

For engineers and designers looking for a reliable and efficient RF amplifier, the MAX2430ISE-T from Maxim Integrated is an excellent choice that combines performance with versatility to meet the needs of modern wireless communication systems.

You May Also Be Interested in

Texas Instruments
Dual RS-232 Driver/Receiver With IEC61000-4-2 Protection 16-SOIC -40 to 85
Lowest to $1.1276
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.0029
Analog Devices Inc.
DGTL ISO 2.5KV RS422/RS485 32BGA / RS422, RS485 Digital Isolator 2500Vrms 2 Channel 20Mbps 30kV/µs CMTI 32-BBGA Module
Lowest to $61.2858
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Texas Instruments
Replaced by SN55LBC175 : Quadruple Differential Line Receiver 16-CDIP -55 to 125
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess