EN
  • EN
  • DE

LTC2870IFE#PBF

Part No LTC2870IFE#PBF
Manufacturer Analog Devices Inc.
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Single Transmitter/Receiver RS-232/RS-422/RS-485 Automotive 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Data Rate 20 Mbps
Height 1.2 mm
Interface RS-232, RS-485
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 3.3 mA
Number of Pins 28
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1167536-LTC2870IFE#PBF
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2870IFE#PBF CAD Model

Description

Analog Devices Inc. LTC2870IFE#PBF High Voltage RS485/RS232 Multiprotocol Transceiver

The LTC2870IFE#PBF from Analog Devices Inc. is a robust, high voltage, multiprotocol transceiver that provides RS485 and RS232 communication capabilities in a single integrated circuit. This versatile component is designed to simplify the design of industrial control systems, networked devices, and other applications requiring reliable data transmission over long distances or in noisy environments.

Featuring a wide voltage range of 3V to 5.5V, the LTC2870 can operate in a variety of power environments, making it a flexible choice for systems with different power supply requirements. The device supports data rates up to 20Mbps for RS485 and 1Mbps for RS232, ensuring fast and efficient communication for both protocols. Its integrated charge pump circuitry allows for RS232 operation without the need for additional external components, reducing the overall component count and simplifying the design.

One of the key features of the LTC2870IFE#PBF is its enhanced electrostatic discharge (ESD) protection. With ±26kV HBM ESD protection on RS485 I/O pins and ±15kV HBM on RS232 I/O pins, it is well-suited for use in harsh industrial environments where electrical noise and transient voltage spikes are common. This level of protection helps to ensure the reliability and longevity of the transceiver, as well as the safety of the connected equipment.

The LTC2870 also includes multiple configuration options, with driver outputs that can be independently disabled and receiver inputs that can be independently enabled. This allows for fine control over the communication channels and helps to prevent bus contention. Additionally, the device features a low-current shutdown mode, which significantly reduces power consumption when the transceiver is not in use.

In terms of packaging, the LTC2870IFE#PBF is offered in a 20-lead TSSOP package, which is compact and suitable for space-constrained applications. This product is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures.

Overall, the LTC2870IFE#PBF from Analog Devices Inc. is a powerful, highly integrated transceiver that provides a reliable interface for RS485 and RS232 communications, making it an excellent choice for designers looking to add robust and flexible data transmission capabilities to their systems.

You May Also Be Interested in

Analog Devices Inc.
IC Txrx RS485/422 500KBPS 8LFCSP
Need more? Email Us
Maxim Integrated
IC Txrx Line-pwr RS232 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 18DIP / 2/2 Transceiver Full RS232 18-DIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.1291
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Lowest to $10.3308
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4604 $52.3812
7+ $14.3265 $100.2855
11+ $13.8788 $152.6668
15+ $13.4311 $201.4665
20+ $12.9834 $259.6680
26+ $11.6403 $302.6478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess