EN
  • EN
  • DE

DS16F95E/883

Part No DS16F95E/883
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description Single Transmitter/Receiver RS-422/RS-485 20-Pin CLLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 125 °C
Data Rate 5 Gbps
Height 1.905 mm
Interface RS-422, RS-485
Lead Free Contains Lead
Length 8.89 mm
Logic Function Transceiver
Max Junction Temperature (Tj) 175 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 28 mA
Number of Pins 20
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Packaging Rail/Tube
Radiation Hardening No
RoHS Compliant
Thickness 1.753 mm
Width 8.89 mm
Win Source Part Number 1030427-DS16F95E/883
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS16F95E/883 CAD Model

Description

The DS16F95E/883 is a robust, high-performance differential line driver designed by Texas Instruments, renowned for its reliability and advanced technology. This integrated circuit is part of Texas Instruments' military-grade product offerings, ensuring compliance with stringent standards for operation under extreme conditions, making it an ideal component for mission-critical applications in aerospace, defense, and other industries requiring the highest levels of durability and performance.

Key Features

  • High-Speed Operation: The DS16F95E/883 is capable of handling high-speed data transmission, making it suitable for serial communication in demanding environments.
  • Differential Line Driver: This device is designed to drive balanced transmission lines, such as twisted pair cables, which enhances signal integrity and reduces susceptibility to electromagnetic interference (EMI).
  • Tri-State Outputs: It features tri-state output stages, allowing multiple drivers to be connected to a single transmission line for bus-structured applications.
  • Wide Operating Range: The DS16F95E/883 operates over a wide range of supply voltages and temperatures, ensuring reliable performance in diverse operating conditions.
  • Military Specifications: As indicated by the '/883' suffix, this product meets the MIL-STD-883 standards for military-grade electronic components.

Applications

The DS16F95E/883 is versatile and can be used in various high-reliability applications, including:

  • Secure Communications
  • Aerospace and Avionics Systems
  • Naval and Marine Electronics
  • Ground-Based Military Equipment
  • Spacecraft and Satellite Systems

Quality and Support

When selecting the DS16F95E/883, customers can trust in the quality and support provided by Texas Instruments. TI's commitment to excellence ensures that each component is manufactured to the highest standards, with comprehensive technical support and documentation available. This product is backed by TI's reputation for delivering high-quality, reliable components that stand the test of time, even in the most challenging environments.

You May Also Be Interested in

Maxim Integrated
Single Transmitter/Receiver RS-422/RS-485 10-Pin CFPAK Tube
Lowest to $2.1081
Analog Devices Inc.
Single Transmitter/Receiver RS-232/RS-422/RS-485 Automotive 28-Pin TSSOP EP Tube
Lowest to $17.4604
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
5-V RS-485 transceiver up to 10 Mbps with ±8-kV IEC ESD protection 8-SOIC -40 to 125
Lowest to $8.1291
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC Txrx RS485/422 500KBPS 8LFCSP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 16DIP / 2/2 Transceiver Full RS232 16-PDIP
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess