EN
  • EN
  • DE

SN75ALS173N

Part No SN75ALS173N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE RECEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1256238-SN75ALS173N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN75ALS173
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75ALS173N CAD Model

Description

SN75ALS173N Quad Differential Line Receiver

SN75ALS173N Product Image

The SN75ALS173N is a high-quality integrated circuit from Texas Instruments, designed for optimal performance in digital data transmission. This quad differential line receiver is crafted to operate with differential data transmission systems that require high data rates, noise immunity, and reliable performance over long cable distances.

The device incorporates four independent differential line receivers, each capable of receiving balanced or unbalanced digital data signals. The SN75ALS173N is characterized by its 3-state outputs, which allow for direct connection to a bus-structured system. With its wide range of supply voltage from 4.5 V to 5.5 V, the SN75ALS173N is versatile and can be integrated into various system voltage levels.

The SN75ALS173N boasts a remarkable feature set, including a typical propagation delay time of 10 ns and a data rate typically up to 10 Mbps. This makes it suitable for high-speed data transmission applications such as telecommunications, networking, and data acquisition systems. Additionally, the device features an operational temperature range of 0°C to 70°C, ensuring stable performance across a broad spectrum of environmental conditions.

Designed with an emphasis on reliability, the SN75ALS173N includes an input hysteresis of typically 50 mV, which enhances noise immunity and ensures a robust data signal. Furthermore, the device meets or exceeds the requirements of the ANSI Standards EIA/TIA-422-B and RS-485 and ITU Recommendations V.11 and X.27.

The SN75ALS173N is housed in a 16-pin DIP (Dual In-line Package), making it easy to mount on a printed circuit board for both prototyping and production runs. Its industry-standard pinout ensures compatibility with many existing designs, reducing the need for significant redesign when upgrading or integrating into current systems.

For designers and engineers looking for a reliable solution for differential signal reception, the SN75ALS173N from Texas Instruments represents a blend of performance, durability, and ease of use that is hard to surpass.

Key Specifications
Supply Voltage 4.5 V to 5.5 V
Data Rate Up to 10 Mbps
Operating Temperature 0°C to 70°C
Package 16-pin DIP
Standards Compliance ANSI EIA/TIA-422-B, RS-485, ITU V.11, X.27

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess