EN
  • EN
  • DE

SPC5747CBK0AVMJ6

Part No SPC5747CBK0AVMJ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLSH 256MAPPBGA / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz, 160MHz 4MB (4M x 8) FLASH 256-MAPPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5747
Other Names 568-SPC5747CBK0AVMJ6,935389335557
Standard Package 450
MSL Level 3 (168 Hours)
Win Source Part Number 1263890-SPC5747CBK0AVMJ6
Ultra Librarian 3D Model Ultra Librarian SPC5747CBK0AVMJ6 CAD Model

Description

The SPC5747CBK0AVMJ6 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, tailored for automotive and industrial applications. This powerful MCU is part of the SPC57 4B family, designed to meet the stringent requirements of modern embedded control systems.

Key Features

  • High-Performance Architecture: Built on the Power Architecture® core, the SPC5747CBK0AVMJ6 offers exceptional computational speed and efficiency, making it ideal for handling complex tasks in real-time applications.
  • Dual-Core Configuration: It features a dual-core setup with one e200z4d core and one e200z2d core, providing a robust platform for multitasking and redundancy, essential for safety-critical systems.
  • Memory Resources: This MCU comes with an impressive memory configuration, including 2MB of flash memory and 192KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Connectivity: It supports a range of communication interfaces, including CAN, LIN, and Ethernet, which are vital for connected systems in automotive networks.
  • Enhanced Security: With features like a Memory Protection Unit (MPU), cryptographic services, and secure boot options, the SPC5747CBK0AVMJ6 ensures the integrity and security of your application.
  • Robustness: The MCU is designed to operate reliably in harsh environments, withstanding extreme temperatures and electromagnetic disturbances common in automotive settings.

Applications

The SPC5747CBK0AVMJ6 is engineered for a wide array of applications, particularly in the automotive sector, where it can be used in powertrain systems, chassis control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial control systems requiring high reliability and real-time performance.

Support and Resources

NXP provides comprehensive support for the SPC5747CBK0AVMJ6, including development tools, software libraries, and documentation to facilitate a smooth design process and accelerate time-to-market for your products.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess