The SN75ALS162DWRG4 is a robust, high-speed octal bus transceiver designed by Texas Instruments. This integrated circuit is engineered to provide bidirectional communication between data buses while ensuring signal integrity and minimizing propagation delay.
Key Features
- Interface Type: Differential Bus Transceiver
- Number of Drivers/Receivers: 8/8
- Data Rate: Capable of supporting high-speed data transfer
- Operating Supply Voltage: 4.5V to 5.5V, which is ideal for 5V systems
- Package: Supplied in a wide-body SOIC-20 package that is suitable for surface mount technology (SMT)
- Temperature Range: Designed for operation over an extended industrial temperature range
- ESD Protection: Features robust electrostatic discharge (ESD) protection
- RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive
Applications
The SN75ALS162DWRG4 is versatile and can be used in a variety of applications, including:
- Telecommunications
- Networking equipment
- Industrial control systems
- Data acquisition systems
- Computer peripheral interfacing
Performance Benefits
This transceiver offers numerous benefits that make it an excellent choice for systems requiring reliable high-speed data transmission. It provides:
- High-impedance outputs for minimal loading
- Low-power Schottky circuitry that reduces power consumption
- Improved signal quality with controlled edge rates
- Bus-pin fault protection to maintain system integrity
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75ALS162DWRG4 is no exception. It undergoes rigorous testing and validation to ensure it meets the highest industry standards for performance and reliability.