Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Tube
Voltage - Clamping 7V
Technology Mixed Technology
Applications USB
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1256183-SN75240P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75240P CAD Model

Description

The Texas Instruments SN75240P is a robust, dual-channel USB Port Transient Suppressor designed to protect sensitive electronics from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This component is specifically engineered to safeguard USB ports by clamping the unwanted high-voltage transients to a safe level before they can damage your USB interface or connected devices.

Key Features

  • Transient Protection: The SN75240P offers transient voltage suppression for both 4.4V and 5.5V bus voltages, ensuring compatibility with standard USB power specifications.
  • Dual-Line Protection: With two protection circuits per chip, it can guard both the power and data lines in USB 1.1 and 2.0 interfaces.
  • Low Capacitance: The design features low capacitance diodes, minimizing signal distortion and ensuring high-speed data integrity.
  • Robust Surge Handling: Capable of withstanding multiple ESD strikes without performance degradation, it provides reliable, long-term protection.
  • Compact Packaging: The SN75240P comes in a small 8-pin plastic DIP package, offering a space-saving solution for crowded PCBs.

Applications

The SN75240P is ideal for a wide range of applications where USB ports require protection from external transients. This includes:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • USB Hubs, Peripherals, and Docking Stations
  • Portable Devices with USB Interfaces
  • Industrial Controls

Technical Specifications

The device features a junction temperature range of -40°C to 125°C, making it suitable for operation in extreme conditions. It also complies with the IEC 61000-4-2 (ESD) standard, with ±15kV air-gap and ±8kV contact discharge protection, and IEC 61000-4-5 (Surge) standard, with a peak pulse power of 500W (8/20µs waveform).

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75240P is no exception. It is manufactured in facilities that are certified to industry standards and subjected to rigorous testing to ensure high reliability and performance under various conditions.

You May Also Be Interested in

Texas Instruments
TVS DEVICE MIXED 7V SOT23-6
Lowest to $1.9630
ECAD model for SN65220IDBVRQ1
Littelfuse Inc.
SIDACTOR ETHERNET POE 8V 100A
Lowest to $9.4430
ECAD model for SEP0080Q38CB
Littelfuse Inc.
SIDAC BI 100V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP1100Q38CB
Littelfuse Inc.
TVS DEVICE MIXED 65V 8QFN
Lowest to $5.2559
ECAD model for SDP0720Q38CB
Eaton Bussmann
Need more? Email Us
ECAD model for 0603ESDA-20
Eaton Bussmann
SUPPRESSOR ESD 12VDC 4/1206 SMD / ESD Suppressor Diode Polymer Bi-Dir 12V 8-Pin SMD T/R
Need more? Email Us
ECAD model for 41206ESDA-TR1
Littelfuse Inc.
TVS DEVICE POLYZEN
Lowest to $0.2802
ECAD model for ZEN150V130A15YML7B
Littelfuse Inc.
SIDAC BI 275V 500A QFN 5X6 8L
Lowest to $2.4423
ECAD model for SDP3100Q38CB
Littelfuse Inc.
SIDACTOR BI 8V 500A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0080Q38CB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention