Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 13 Weeks
Features Yellow 588nm LED Indication - Discrete 2.4V Radial, Side View
Manufacturer Vishay
Package Bulk
Mounting Through Hole, Right Angle
Package Radial, Side View
Case / Package Side View LED
Family Name TLPY5600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900127-TLPY5600
Ultra Librarian 3D Model Ultra Librarian TLPY5600 CAD Model

Description

This electronic component is an optoelectronics product of Vishay Manufacturer.

  • Manufacturer: Vishay
  • Product Type: Optoelectronics
  • LED Color: Yellow 588nm
  • Voltage: 2.4V
  • Mounting Type: Radial, Side View
  • Package: Radial, Side View Bulk
  • Quantity per Package: 2000
  • Family: TLPY5600
  • Mounting Style: Through Hole, Right Angle
  • ECCN: EAR99
  • Supply and Demand: Balanced

You May Also Be Interested in

LITE-ON Technology
LED AMBER CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2R3KYK
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4263
LITE-ON Technology
LED TOP RED INGAN BLUE 4PLCC
Need more? Email Us
ECAD model for LTST-E682KETBWT-PA
LITE-ON Technology
LED RED DIFFUSED T/H
Need more? Email Us
ECAD model for LTL4HMEPADS
Lite-On Inc.
Property of Lite-On Only | LED GREEN CLEAR SMD R/A
Lowest to $0.0606
ECAD model for LTST-S110TGKT
LITE-ON Technology
LED AMBER RADIAL T/H
Need more? Email Us
ECAD model for LTL1CHFL4D
LITE-ON Technology
LED RED CLEAR 3MM T/H
Need more? Email Us
ECAD model for LTL1CHKRKP1
LITE-ON Technology
LED GRN/RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-298WJ
LITE-ON Technology
LED GREEN CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL2R3KGKNN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention