EN
  • EN
  • DE

SDP0080Q38CB

Part No SDP0080Q38CB
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description SIDACTOR BI 8V 500A QFN 5X6 8L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - Clamping 6V
Technology Mixed Technology
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Case / Package 8-QFN (5x6)
Win Source Part Number 317795-SDP0080Q38CB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDP0080Q38CB CAD Model

Description

The SDP0080Q38CB is a TVS (Transient Voltage Suppressor) diode manufactured by Littelfuse Inc. TVS diodes are designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive switching, and other transient voltage events. They provide a fast response to overvoltage conditions, clamping the voltage to a safe level to prevent damage to downstream components.

Applications

  • ESD protection for data lines
  • Lightning surge protection for communication equipment
  • Overvoltage protection for automotive electronics
  • Transient voltage suppression in industrial control systems
  • Protection of sensitive components in consumer electronics

Features

  • Fast response time: Quickly clamps transient voltages to protect downstream circuitry.
  • Low clamping voltage: Limits the voltage across protected components to a safe level.
  • High surge capability: Withstands high transient currents without degradation.
  • Small size: Allows for easy integration into compact electronic devices.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • RoHS compliant: Environmentally friendly and compliant with regulatory standards.

Benefits

  • Protection against voltage transients: Prevents damage to sensitive electronic components.
  • Improved system reliability: Reduces the risk of equipment failure due to overvoltage events.
  • Enhanced safety: Protects users from electrical hazards caused by voltage surges.
  • Reduced downtime: Minimizes equipment downtime and repair costs.
  • Cost-effective solution: Provides reliable protection at a reasonable price.

Additional Details

The SDP0080Q38CB has a standoff voltage of 8V and a breakdown voltage typically around 9V. The clamping voltage is approximately 15V at a specified peak pulse current. It's designed to protect sensitive circuits from ESD and other transient events. The package type and exact electrical characteristics can be found in the Littelfuse datasheet. This TVS diode is commonly used in applications requiring robust protection against voltage surges, ensuring the reliable operation of electronic equipment. The 'CB' suffix likely indicates a specific package style or manufacturing variation related to the component. The peak pulse power dissipation is typically around 400W for a 10/1000us pulse.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess