Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SAM D10C
Packaging Reel package
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage 1.62 V ~ 3.63 V
Data Converters A/D 5x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 769287-ATSAMD10C13A-SSUT
Popularity Medium
Supply and Demand Status Limited
Family Name ATSAMD10C13
Introduction Date January 16, 2015
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATSAMD10C13A-SSUT CAD Model

Description

Microchip Technology's ATSAMD10C13A-SSUT Microcontroller

The ATSAMD10C13A-SSUT is a high-performance, low-power microcontroller from Microchip Technology, designed to deliver efficient operation in a compact package. This microcontroller is part of the SAM D10 family, which is based on the 32-bit ARM Cortex-M0+ processor. It operates at a maximum frequency of 48MHz and offers a balanced blend of computational power and energy efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, consumer electronics, and Internet of Things (IoT) devices.

With a 14-pin, thin shrink small outline package (TSSOP), the ATSAMD10C13A-SSUT is optimized for space-constrained applications. It boasts 16KB of flash memory and 4KB of SRAM, providing ample storage for program code and data. Additionally, this microcontroller supports a wide voltage range from 1.62V to 3.63V, allowing for flexible power supply options and compatibility with various electronic components.

The ATSAMD10C13A-SSUT is equipped with a variety of peripherals that enhance its functionality. These include multiple serial communication modules (SERCOM), which can be configured to operate as I2C, SPI, or UART interfaces, providing versatile options for serial data communication. It also features a 10-bit Analog-to-Digital Converter (ADC) with internal reference, enabling precise measurement of analog signals.

For enhanced system control, this microcontroller includes a programmable Watchdog Timer and a System Control Block with a brown-out detector, ensuring reliable operation under varying conditions. Its power-saving modes, such as Idle and Standby, contribute to the device's low power consumption, making it suitable for battery-powered applications.

Microchip's ATSAMD10C13A-SSUT microcontroller comes with support for the company's integrated development environments (IDEs), such as MPLAB X and Atmel Studio, as well as third-party tools. This ensures that developers have the necessary resources and a robust ecosystem to streamline the development process. With its advanced features and support for extensive development tools, the ATSAMD10C13A-SSUT is a versatile and efficient microcontroller choice for a multitude of electronic projects.

You May Also Be Interested in

NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8485 $51.2730
43+ $2.3372 $100.4996
67+ $2.2642 $151.7014
92+ $2.1911 $201.5812
119+ $2.1181 $252.0539
158+ $1.8990 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,158 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention