EN
  • EN
  • DE

SN75113

Part No SN75113
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL DIFFERENTIAL LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256112-SN75113
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75113 CAD Model

Description

The Texas Instruments SN75113 is a high-performance dual differential line driver designed for digital data transmission over balanced lines. It is part of the industry-standard 75110 line driver family and is specifically engineered to meet the stringent requirements of high-speed data communication systems.

Key Features

  • Integrated Dual Line Drivers: The SN75113 contains two independent line drivers in a single package, providing compact and efficient solutions for driving balanced lines.
  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for applications that require fast data transfer rates.
  • Differential Output: Differential outputs provide improved noise immunity and allow for longer cable runs without signal degradation.
  • Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, from 4.75V to 5.25V, offering flexibility in various system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75113 offers low power consumption, which is critical for portable and power-sensitive applications.
  • Meets or Exceeds the Requirements of ANSI Standards EIA/TIA-422-B and RS-485: The SN75113 conforms to industry standards, ensuring compatibility and reliability in standardized systems.

Applications

The SN75113 is ideally suited for a range of applications that require high-speed and reliable data transmission. This includes, but is not limited to:

  • Telecommunications interfaces
  • Networking equipment and routers
  • Industrial control systems
  • Professional audio and video equipment

Product Specifications

The SN75113 is offered in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Its operating temperature range is from 0°C to 70°C, which is suitable for commercial-grade applications.

Conclusion

With its robust feature set and compliance with critical industry standards, the Texas Instruments SN75113 dual differential line driver is a reliable choice for designers looking to enhance their data communication systems. Its ability to drive long cables with high-speed differential signals ensures that it remains a popular component in a wide array of digital communication applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess