EN
  • EN
  • DE

SG3503DM-TR

Part No SG3503DM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1% 8SOIC  /  Series Voltage Reference IC Fixed 2.5V V ±1% 10 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tape & Reel (TR)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±1%
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 40V
Current - Supply 2mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SG3503
Other Names 150-SG3503DM-TR
Standard Package 2,500
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250898-SG3503DM-TR
Ultra Librarian 3D Model Ultra Librarian SG3503DM-TR CAD Model

Description

Product Overview: SG3503DM-TR from Microchip Technology

The SG3503DM-TR is a high-performance, precision integrated circuit manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for a wide range of applications, this product stands out for its reliability and efficiency in managing power supplies.

Key Features

  • Voltage Reference: The SG3503DM-TR offers a stable and precise voltage reference, which is critical for ensuring consistent performance in various electronic applications.
  • Low Power Consumption: This device is engineered to be energy-efficient, making it an ideal choice for battery-powered or energy-sensitive applications.
  • High Accuracy: With its high level of accuracy, the SG3503DM-TR provides dependable performance, which is essential for maintaining system stability and reliability.
  • Temperature Stability: The product is designed to operate consistently across a wide temperature range, ensuring reliable performance even under varying environmental conditions.

Applications

The SG3503DM-TR is versatile and can be used in numerous applications, including but not limited to:

  • Power supply control
  • Battery chargers
  • Data acquisition systems
  • Portable devices
  • Analog-to-digital converters

Quality and Reliability

Microchip Technology is committed to delivering products of the highest quality. The SG3503DM-TR is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by customers. With its robust design and Microchip's reputation for reliability, this product is an excellent choice for designers and engineers looking for a dependable voltage reference solution.

Ordering Information

The SG3503DM-TR is available in a tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed ordering and product information, customers can visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess